Texas Instruments High-Performance Analog Quad Logic IC SN74S86NSRG4

Description
Logic Gates Quad 2 input Exclusive OR gates Product overview: SN74S86NSRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74S86NSRG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Logic Gates Quad 2 input Exclusive OR gates Product overview: SN74S86NSRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74S86NSRG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quad Logic IC - 705-SN74S86NSRG4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad Logic IC
705-SN74S86NSRG4
Quad Logic IC 705-SN74S86NSRG4
Logic Gates Quad 2 input Exclusive OR gates Product overview: SN74S86NSRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74S86NSRG4 can be used for catalog matching and distributor lookup.

Logic Gates Quad 2 input Exclusive OR gates Product overview: SN74S86NSRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74S86NSRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1257529-SN74S86NSRG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1257529-SN74S86NSRG4
Integrated Circuits (ICs) - Logic - Gates and Inverters 1257529-SN74S86NSRG4
Win Source Part Number: 1257529-SN74S86NSRG4 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74S Package: Tape & Reel (TR) Number of Circuits: 4 Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 1mA, 20mA Max Propagation Delay @ V, Max CL: 10.5ns @ 5V, 15pF Logic Level - Low: 0.8V Logic Level - High: 2V Voltage - Supply: 4.75V ~ 5.25V Package / Case: 14-SOIC (0.209", 5.30mm Width) Supplier Device Package: 14-SO Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74S8 Product Status: Obsolete

Win Source Part Number: 1257529-SN74S86NSRG4
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74S
Package: Tape & Reel (TR)
Number of Circuits: 4
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 1mA, 20mA
Max Propagation Delay @ V, Max CL: 10.5ns @ 5V, 15pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 14-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 14-SO
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN74S8
Product Status: Obsolete

Buy Now Datasheet
Logic - Gates and Inverters - SN74S86NSRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74S86NSRG4
Logic - Gates and Inverters SN74S86NSRG4
IC GATE XOR 4CH 2-INP 14SOP

IC GATE XOR 4CH 2-INP 14SOP

Supplier's Site Datasheet
Gates and Inverters - SN74S86NSRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74S86NSRG4
Gates and Inverters SN74S86NSRG4
XOR (Exclusive OR) IC 4 Channel 14-SO

XOR (Exclusive OR) IC 4 Channel 14-SO

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-SN74S86NSRG4 1257529-SN74S86NSRG4 SN74S86NSRG4 SN74S86NSRG4
Product Name Quad Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Gates and Inverters
Gate Type OR; XOR GATE, OR GATE NOT; XOR; XOR (Exclusive OR) NOT; XOR XOR; XOR (Exclusive OR)
Supply Voltage 5.25V 4.75V ~ 5.25V 2V (Low), 0.8V (High) 4.75V ~ 5.25V
Inputs 2 2 2
Propagation Delay 10.5 ns 10.5 ns
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54ALS11AJ/883 - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
Logic IC - 705-74AHCT04BQ,115 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NOT; Inverter
Supply Voltage 5 V
Logic Family AHCT
View Details
6 suppliers
Logic Gates - 2139004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details
Quad 2-Input AND - AP54RHC08ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details