Texas Instruments Standard Linear and Logic Dual SMD 110MHz 5V Logic IC SN74S74NSR

Description
Dual D-Type Flip-Flop, 110MHz, 5V, TTL, SOP, Surface Mount Product overview: SN74S74NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 110MHz, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, SMD, 110MHz, 5V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74S74NSR can be used for catalog matching and distributor lookup.
Request a Quote
Description
Dual D-Type Flip-Flop, 110MHz, 5V, TTL, SOP, Surface Mount Product overview: SN74S74NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 110MHz, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, SMD, 110MHz, 5V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74S74NSR can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dual SMD 110MHz 5V Logic IC - 706-SN74S74NSR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual SMD 110MHz 5V Logic IC
706-SN74S74NSR
Dual SMD 110MHz 5V Logic IC 706-SN74S74NSR
Dual D-Type Flip-Flop, 110MHz, 5V, TTL, SOP, Surface Mount Product overview: SN74S74NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 110MHz, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, SMD, 110MHz, 5V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74S74NSR can be used for catalog matching and distributor lookup.

Dual D-Type Flip-Flop, 110MHz, 5V, TTL, SOP, Surface Mount Product overview: SN74S74NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 110MHz, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, SMD, 110MHz, 5V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74S74NSR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-SN74S74NSR
Product Name Dual SMD 110MHz 5V Logic IC
Gate Type D-Type, Flip-Flop
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 1727-6023-6-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
6 suppliers
Triple 3-Input NOR - MYXAP54RHC27/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic Gates - 7988988P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; NAND
Logic Family NAND
Inputs 2
View Details
SN54ACT00 Quadruple 2-Input Positive-NAND Gate - 5962-8769901MCA - Texas Instruments
Specs
Gate Type NAND
Logic Family ACT
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers