Texas Instruments High-Performance Analog Gates and Inverters - Multi-Function, Configurable SN74S51DR

Description
AND/OR/INVERT Gate Configurable 2 Circuit 8 Input (2, 2, 2, 2) Input 14-SOIC
Request a Quote Datasheet
Description
AND/OR/INVERT Gate Configurable 2 Circuit 8 Input (2, 2, 2, 2) Input 14-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - Multi-Function, Configurable - 296-3872-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
296-3872-2-ND
Gates and Inverters - Multi-Function, Configurable 296-3872-2-ND
AND/OR/INVERT Gate Configurable 2 Circuit 8 Input (2, 2, 2, 2) Input 14-SOIC

AND/OR/INVERT Gate Configurable 2 Circuit 8 Input (2, 2, 2, 2) Input 14-SOIC

Buy Now Datasheet
Singapore, Singapore
Dual SOIC Logic IC
770-SN74S51DR
Dual SOIC Logic IC 770-SN74S51DR
S SERIES, DUAL 4-INPUT AND-OR-INVERT GATE, PDSO14, GREEN, PLASTIC, SOIC-14 Product overview: SN74S51DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, SOIC, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SN74S51DR can be used for catalog matching and distributor lookup.

S SERIES, DUAL 4-INPUT AND-OR-INVERT GATE, PDSO14, GREEN, PLASTIC, SOIC-14 Product overview: SN74S51DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, SOIC, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SN74S51DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74S51DR - 120236-SN74S51DR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74S51DR
120236-SN74S51DR
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74S51DR 120236-SN74S51DR
Manufacturer: Texas Instruments Win Source Part Number: 120236-SN74S51DR Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Logic Type: AND/OR/INVERT Gate Number of Inputs: 8 Input (2, 2, 2, 2) Schmitt Trigger Input: No Output Type: Single-Ended Current - Output High, Low: 1mA, 20mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 120236-SN74S51DR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: AND/OR/INVERT Gate
Number of Inputs: 8 Input (2, 2, 2, 2)
Schmitt Trigger Input: No
Output Type: Single-Ended
Current - Output High, Low: 1mA, 20mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - SN74S51DR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
SN74S51DR
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable SN74S51DR
IC DUA AND-OR-INVERT GATE 14SOIC

IC DUA AND-OR-INVERT GATE 14SOIC

Supplier's Site
Logic - Gates and Inverters - Multi-Function, Configurable - SN74S51DR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
SN74S51DR
Logic - Gates and Inverters - Multi-Function, Configurable SN74S51DR
IC DUA AND-OR-INVERT GATE 14SOIC

IC DUA AND-OR-INVERT GATE 14SOIC

Supplier's Site Datasheet
Gates and Inverters - Multi-Function, Configurable - SN74S51DR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
SN74S51DR
Gates and Inverters - Multi-Function, Configurable SN74S51DR
AND/OR/INVERT Gate Configurable 2 Circuit 8 Input (2, 2, 2, 2) Input 14-SOIC

AND/OR/INVERT Gate Configurable 2 Circuit 8 Input (2, 2, 2, 2) Input 14-SOIC

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 296-3872-2-ND 770-SN74S51DR 120236-SN74S51DR SN74S51DR SN74S51DR SN74S51DR
Product Name Gates and Inverters - Multi-Function, Configurable Dual SOIC Logic IC Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74S51DR Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable Logic - Gates and Inverters - Multi-Function, Configurable Gates and Inverters - Multi-Function, Configurable
Gate Type NOT; AND; OR AND; OR GATE NOT; AND; OR; AND/OR/INVERT Gate NOT; AND NOT; AND AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.75V ~ 5.25V 5.25V 4.75 V ~ 5.25 V 4.75V ~ 5.25V
Output Type Single-Ended Single-Ended Single-Ended Single-Ended
Inputs 8 8 8 8 8
Low Level Output Current (Sink) 1 mA 20 mA 20 mA
Unlock Full Specs
to access all available technical data

Similar Products

 - 5408/BCA - Rochester Electronics
Specs
Gate Type AND
IC Package Type DIP; Other; CDIP14
View Details
4 suppliers
Logic - Gates and Inverters - 74ABT20DB,112 - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
Supply Voltage 2V (Low), 0.8V (High)
Operating Current 0.0500 mA
View Details
2 suppliers
 - 54ACTQ08ERQMLV - Rochester Electronics
Specs
Gate Type AND
IC Package Type Other; LCC20
View Details
3 suppliers
Logic Gates - 7512768P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOR; NOR
Logic Family NOR
Inputs 2
View Details