Manufacturer: Texas Instruments
Win Source Part Number: 896809-SN74S38NS
Series: 74S
Operating Temperature Range: 0°C ~ 70°C
Features: NAND Gate IC 4 Channel Open Collector 14-SO
Package: 14-SOIC (0.209", 5.30mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: 74S38
Categories: Integrated Circuits (ICs)
Case / Package: 14-SO
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
LOGIC GATES AND INVERTERS Product overview: SN74S38NS from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74S38NS can be used for catalog matching and distributor lookup.
NAND Gate IC 4 Channel Open Collector 14-SO
IC GATE NAND OP COL 4CH 2IN 14SO
Logic Gates Quad 2-Input Positive-NAND Buffers
IC GATE NAND 4CH 2-INP 14SO
NAND Gate IC 4 Channel Open Collector 14-SO
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 896809-SN74S38NS | 705-SN74S38NS | 296-53362-ND | SN74S38NS | SN74S38NS | SN74S38NS | SN74S38NS |
| Product Name | Logic - Logic - Gates and Inverters - SN74S38NS | Logic IC | Gates and Inverters | Logic - Gates and Inverters | Logic Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT | NOT; AND; NAND GATE | NAND | NOT; NAND | NAND | NAND; NAND Gate | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||||
| IC Package Type | Other; 14-SO | Other; SOP | SOIC; Other; "14-SOIC (0.209"", 5.30mm Width)" | SOIC; Other; 14-SOIC (0.209\", 5.30mm Width) | |||
| Supply Voltage | 4.75V ~ 5.25V | 0.5V (High) | 4.75V ~ 5.25V | ||||
| Output Type | Open Collector |