Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Gates and Inverters SN74S32NSRG4

Description
Win Source Part Number: 1257548-SN74S32NSRG4 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74S Number of Circuits: 4 Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 1mA, 20mA Max Propagation Delay @ V, Max CL: 5ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Voltage - Supply: 4.75V ~ 5.25V Package / Case: 14-SOIC (0.209", 5.30mm Width) Supplier Device Package: 14-SO Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74S3 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1257548-SN74S32NSRG4 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74S Number of Circuits: 4 Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 1mA, 20mA Max Propagation Delay @ V, Max CL: 5ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Voltage - Supply: 4.75V ~ 5.25V Package / Case: 14-SOIC (0.209", 5.30mm Width) Supplier Device Package: 14-SO Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74S3 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1257548-SN74S32NSRG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1257548-SN74S32NSRG4
Integrated Circuits (ICs) - Logic - Gates and Inverters 1257548-SN74S32NSRG4
Win Source Part Number: 1257548-SN74S32NSRG4 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74S Number of Circuits: 4 Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 1mA, 20mA Max Propagation Delay @ V, Max CL: 5ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Voltage - Supply: 4.75V ~ 5.25V Package / Case: 14-SOIC (0.209", 5.30mm Width) Supplier Device Package: 14-SO Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74S3 Product Status: Obsolete

Win Source Part Number: 1257548-SN74S32NSRG4
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74S
Number of Circuits: 4
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 1mA, 20mA
Max Propagation Delay @ V, Max CL: 5ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 14-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 14-SO
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN74S3
Product Status: Obsolete

Buy Now Datasheet
Quad Logic IC - 705-SN74S32NSRG4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad Logic IC
705-SN74S32NSRG4
Quad Logic IC 705-SN74S32NSRG4
S SERIES, QUAD 2-INPUT OR GATE, PDSO14, GREEN, PLASTIC, SOP-14 Product overview: SN74S32NSRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74S32NSRG4 can be used for catalog matching and distributor lookup.

S SERIES, QUAD 2-INPUT OR GATE, PDSO14, GREEN, PLASTIC, SOP-14 Product overview: SN74S32NSRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74S32NSRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Gates and Inverters - SN74S32NSRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74S32NSRG4
Gates and Inverters SN74S32NSRG4
OR Gate IC 4 Channel 14-SO

OR Gate IC 4 Channel 14-SO

Buy Now
Logic - Gates and Inverters - SN74S32NSRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74S32NSRG4
Logic - Gates and Inverters SN74S32NSRG4
IC GATE OR 4CH 2-INP 14SOP

IC GATE OR 4CH 2-INP 14SOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 1257548-SN74S32NSRG4 705-SN74S32NSRG4 SN74S32NSRG4 SN74S32NSRG4
Product Name Integrated Circuits (ICs) - Logic - Gates and Inverters Quad Logic IC Gates and Inverters Logic - Gates and Inverters
Gate Type NOT; OR; OR Gate OR; OR GATE OR; OR Gate NOT; OR
Supply Voltage 4.75V ~ 5.25V 5.25V 4.75V ~ 5.25V 2V (Low), 0.8V (High)
Inputs 2 2 2
Propagation Delay 5 ns 5 ns
Low Level Output Current (Sink) 20 mA 20 mA
Unlock Full Specs
to access all available technical data

Similar Products

TSSOP Logic IC - 705-74AHC1GU04GW,125 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NOT
Logic Family AHC/VHC/H/U/V
Inputs 1
View Details
6 suppliers
Dual I/O Arbiter - MYXAF54RHC486/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
 - 54F14/B2A - Rochester Electronics
Specs
Gate Type NOT
IC Package Type Other; CLCC20
View Details
2 suppliers