OR Gate, S Series, 4-Func, 2-Input, TTL, PDSO14
Manufacturer: Texas Instruments
Win Source Part Number: 115212-SN74S32NSR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 1mA, 20mA
Max Propagation Delay @ V, Max CL: 5ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOP
Dimension: 14-SOIC (0.209", 5.30mm Width)
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
IC S SERIES, QUAD 2-INPUT OR GATE, PDSO14, GREEN, PLASTIC, SO-14, Gate Product overview: SN74S32NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74S32NSR can be used for catalog matching and distributor lookup.
IC GATE OR 4CH 2-INP 14SOP
IC GATE OR 4CH 2-INP 14SO
Logic Gates Quad 2-input Positive-OR gates
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74S32NSR | 115212-SN74S32NSR | 705-SN74S32NSR | SN74S32NSR | SN74S32NSR | SN74S32NSR | 815-SN74S32NSR |
| Product Name | Logic - Logic - Gates and Inverters - SN74S32NSR | Quad Logic IC | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic Gates Quad 2-input Positive-OR gates | |
| Gate Type | OR | NOT; OR; OR Gate | OR; OR GATE | OR; OR Gate | NOT; OR | OR | |
| Logic Family | TTL | TTL; TTL | |||||
| IC Package Type | SOP; Other; SOP14 | SOP; Other; 14-SOP | Other; SO | SOIC; Other; 14-SOIC (0.209\", 5.30mm Width) | SOIC; Other; 14-SOIC (0.209, 5.30mm Width) | ||
| Supply Voltage | 4.75 V ~ 5.25 V | 5.25V | 4.75V ~ 5.25V | 2V (Low), 0.8V (High) | 5V; 5V | ||
| Inputs | 2 | 2 | 2 | 2 |