Manufacturer: Texas Instruments
Win Source Part Number: 1256074-SN74S244DWR
Series: 74S
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 15mA, 64mA
Operating Supply Voltage: 4.75 V ~ 5.25 V
Number of Elements: 2
Number of Bits per Element: 4
Family Name: SN74S244
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-SOIC
Alternative Parts (Cross-Reference): SN74S244DW; SN74S244NE4; SN74S244JE4;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-SOIC
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers |
| Product Number | 1256074-SN74S244DWR | 296-29254-2-ND |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74S244DWR | Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 4.75 to 5.25 volts | 4.75 to 5.25 volts |