Texas Instruments High-Performance Analog Gates and Inverters SN74S20NG4

Description
NAND Gate IC 2 Channel 14-PDIP
Request a Quote Datasheet
Description
NAND Gate IC 2 Channel 14-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - SN74S20NG4-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
SN74S20NG4-ND
Gates and Inverters SN74S20NG4-ND
NAND Gate IC 2 Channel 14-PDIP

NAND Gate IC 2 Channel 14-PDIP

Buy Now Datasheet
Gates and Inverters - SN74S20NG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74S20NG4
Gates and Inverters SN74S20NG4
NAND Gate IC 2 Channel 14-PDIP

NAND Gate IC 2 Channel 14-PDIP

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74S20NG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74S20NG4
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74S20NG4
IC GATE NAND 2CH 4-INP 14DIP

IC GATE NAND 2CH 4-INP 14DIP

Supplier's Site
Logic - Gates and Inverters - SN74S20NG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74S20NG4
Logic - Gates and Inverters SN74S20NG4
IC GATE NAND 2CH 4-INP 14DIP

IC GATE NAND 2CH 4-INP 14DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74S20NG4-ND SN74S20NG4 SN74S20NG4 SN74S20NG4
Product Name Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters
Gate Type NAND NAND; NAND Gate NAND NOT; NAND
Supply Voltage 4.75V ~ 5.25V 4.75V ~ 5.25V 2V (Low), 0.8V (High)
Inputs 4 4
Propagation Delay 5 ns
Low Level Output Current (Sink) 1 mA 20 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 5486DMQB - Lingto Electronic Limited
Specs
Gate Type NOT; XOR
View Details
Gates and Inverters - 74AHC3G04GD,125-NEX - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 2V ~ 5.5V
Inputs 3
View Details
Gates and Inverters - 54LS37FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
Logic Gates - 7989048P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type XOR; XOR
Logic Family XOR
Inputs 2
View Details