Texas Instruments Standard Linear and Logic Quad 110MHz 5V DIP Logic IC SN74S175N

Description
Quad D-Type Flip-Flop, 110MHz, TTL, 5V, DIP Product overview: SN74S175N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 110MHz, 5V, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 110MHz, 5V, DIP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74S175N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Quad D-Type Flip-Flop, 110MHz, TTL, 5V, DIP Product overview: SN74S175N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 110MHz, 5V, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 110MHz, 5V, DIP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74S175N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Quad 110MHz 5V DIP Logic IC
706-SN74S175N
Quad 110MHz 5V DIP Logic IC 706-SN74S175N
Quad D-Type Flip-Flop, 110MHz, TTL, 5V, DIP Product overview: SN74S175N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 110MHz, 5V, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 110MHz, 5V, DIP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74S175N can be used for catalog matching and distributor lookup.

Quad D-Type Flip-Flop, 110MHz, TTL, 5V, DIP Product overview: SN74S175N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 110MHz, 5V, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 110MHz, 5V, DIP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74S175N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-SN74S175N
Product Name Quad 110MHz 5V DIP Logic IC
Gate Type D-Type, Flip-Flop
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54L04/BCA - Quarktwin Technology Ltd.
View Details
3 suppliers
Gates and Inverters - 1727-74AHC3G14DP-Q100HTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 3
View Details
4 suppliers
Gates and Inverters - 54ACTQ32JRQMLV - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Logic Gates - 7512761P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 2
View Details