Decoder/Demultiplexe
3-to-8 Line Demultiplexer/Decode
Manufacturer: Texas Instruments
Win Source Part Number: 007375-SN74S138AN
Packaging: Tube/Rail
Type: Decoder/Demultiplexe
Mounting: Through Hole
Current - Output High, Low: 400μA, 8mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 4.75 V to 5.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 25
IC DECODER/DEMUX 1X3:8 16DIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 296-1728-5-ND | 743-SN74S138AN | 007375-SN74S138AN | SN74S138AN |
| Product Name | Signal Switches, Multiplexers, Decoders | 50MHz 5V Analog Switch and Multiplexer IC | Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74S138AN | Logic - Signal Switches, Multiplexers, Decoders |
| Operating Temperature | 0.0 to 70 C (32 to 158 F) | 0.0 C (32 F) | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) |
| Package Type | DIP; "16-DIP | Rail/Tube | DIP; PDIP; 16-PDIP | |
| Standards and Certifications | RoHS | |||
| Supply Voltage (VS) | 5 volts | 4.75 to 5.25 volts |