Texas Instruments Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74S138AD

Description
IC DECODER/DEMUX 1X3:8 16SOIC
Description
IC DECODER/DEMUX 1X3:8 16SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74S138AD is a 3-to-8 line decoder/demultiplexer housed in a 16-pin SOIC package. It is designed to decode a 3-bit binary input into one of eight outputs, with the selected output being activated low. The device operates within a temperature range of 0 to 70 degrees Celsius and is compliant with RoHS standards. It features a low power consumption and is suitable for various digital applications where signal routing is required. The SN74S138AD is currently active and recommended for new designs, making it a viable option for engineers looking for reliable decoding solutions in their projects.

Datasheet Summary
Powered by GS/AI

The SN74S138AD is a 3-to-8 line decoder/demultiplexer housed in a 16-pin SOIC package. It is designed to decode a 3-bit binary input into one of eight outputs, with the selected output being activated low. The device operates within a temperature range of 0 to 70 degrees Celsius and is compliant with RoHS standards. It features a low power consumption and is suitable for various digital applications where signal routing is required. The SN74S138AD is currently active and recommended for new designs, making it a viable option for engineers looking for reliable decoding solutions in their projects.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - SN74S138AD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
SN74S138AD
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74S138AD
IC DECODER/DEMUX 1X3:8 16SOIC

IC DECODER/DEMUX 1X3:8 16SOIC

Supplier's Site
Signal Switches, Multiplexers, Decoders - SN74S138AD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
SN74S138AD
Signal Switches, Multiplexers, Decoders SN74S138AD
Decoder/Demultiplexe r 1 x 3:8 16-SOIC

Decoder/Demultiplexer 1 x 3:8 16-SOIC

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers
Product Number SN74S138AD SN74S138AD
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Signal Switches, Multiplexers, Decoders
Package Type SOIC SOIC; 16-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

 - 54F251A/BEA - Rochester Electronics
Specs
Output Characteristics 3-State
Package Type DIP; CDIP
View Details
3 suppliers
Signal Switches, Multiplexers, Decoders - 54F153LM - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type 20-CLCC
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers