Texas Instruments High-Performance Analog Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74S138AD SN74S138AD

Description
Manufacturer: Texas Instruments Win Source Part Number: 765973-SN74S138AD Series: 74S Packaging: Tube Type: Decoder/Demultiplexe r Operating Temperature Range: 0°C ~ 70°C Package: 16-SOIC (0.154", 3.90mm Width) Mounting: SMD Current - Output High, Low: 400μA, 8mA Operating Supply Voltage: 4.75 V ~ 5.25 V Independent Circuits: 1 Voltage Supply Source: Single Supply Family Name: SN74S138 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): SN74S138AN3; SN74S138AN; SN74S138ANE4; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 40
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 765973-SN74S138AD Series: 74S Packaging: Tube Type: Decoder/Demultiplexe r Operating Temperature Range: 0°C ~ 70°C Package: 16-SOIC (0.154", 3.90mm Width) Mounting: SMD Current - Output High, Low: 400μA, 8mA Operating Supply Voltage: 4.75 V ~ 5.25 V Independent Circuits: 1 Voltage Supply Source: Single Supply Family Name: SN74S138 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): SN74S138AN3; SN74S138AN; SN74S138ANE4; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 40
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74S138AD - 765973-SN74S138AD - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74S138AD
765973-SN74S138AD
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74S138AD 765973-SN74S138AD
Manufacturer: Texas Instruments Win Source Part Number: 765973-SN74S138AD Series: 74S Packaging: Tube Type: Decoder/Demultiplexe r Operating Temperature Range: 0°C ~ 70°C Package: 16-SOIC (0.154", 3.90mm Width) Mounting: SMD Current - Output High, Low: 400μA, 8mA Operating Supply Voltage: 4.75 V ~ 5.25 V Independent Circuits: 1 Voltage Supply Source: Single Supply Family Name: SN74S138 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): SN74S138AN3; SN74S138AN; SN74S138ANE4; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 40

Manufacturer: Texas Instruments
Win Source Part Number: 765973-SN74S138AD
Series: 74S
Packaging: Tube
Type: Decoder/Demultiplexer
Operating Temperature Range: 0°C ~ 70°C
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Current - Output High, Low: 400μA, 8mA
Operating Supply Voltage: 4.75 V ~ 5.25 V
Independent Circuits: 1
Voltage Supply Source: Single Supply
Family Name: SN74S138
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): SN74S138AN3; SN74S138AN; SN74S138ANE4;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 40

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-3859-5-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-3859-5-ND
Signal Switches, Multiplexers, Decoders 296-3859-5-ND
Decoder/Demultiplexe r 1 x 3:8 16-SOIC

Decoder/Demultiplexer 1 x 3:8 16-SOIC

Buy Now Datasheet
Singapore, Singapore
5V SOIC Analog Switch and Multiplexer IC
743-SN74S138AD
5V SOIC Analog Switch and Multiplexer IC 743-SN74S138AD
3-to-8 Demultiplexer/Decode r, 5V, 41ns, SOIC, SMT Product overview: SN74S138AD from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74S138AD can be used for catalog matching and distributor lookup.

3-to-8 Demultiplexer/Decoder, 5V, 41ns, SOIC, SMT Product overview: SN74S138AD from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74S138AD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Signal Switches, Multiplexers, Decoders - SN74S138AD - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SN74S138AD
Logic - Signal Switches, Multiplexers, Decoders SN74S138AD
IC DECODER/DEMUX 1X3:8 16SOIC

IC DECODER/DEMUX 1X3:8 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 765973-SN74S138AD 296-3859-5-ND 743-SN74S138AD SN74S138AD
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74S138AD Signal Switches, Multiplexers, Decoders 5V SOIC Analog Switch and Multiplexer IC Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage (VS) 4.75 to 5.25 volts 5 volts
Operating Temperature 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F) 0.0 C (32 F) 0.0 to 70 C (32 to 158 F)
Package Type SOIC; "16-SOIC Rail/Tube
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1905682 - RS Components, Ltd.
Specs
Configuration 16x1; Dual 16:1
Package Type So
Number of Pins 28
View Details
Triple 2-channel analog multiplexer/demultiplexer - 74HCT4053D-Q100,11 - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 11 volts
View Details
4 suppliers