Texas Instruments High-Performance Analog Quad 5.25V Logic IC SN74S132N

Description
Quad 2-Input NAND Schmitt Trigger IC, 13ns, 5.25V, PDIP Product overview: SN74S132N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.25V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.25V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74S132N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Quad 2-Input NAND Schmitt Trigger IC, 13ns, 5.25V, PDIP Product overview: SN74S132N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.25V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.25V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74S132N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quad 5.25V Logic IC - 705-SN74S132N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad 5.25V Logic IC
705-SN74S132N
Quad 5.25V Logic IC 705-SN74S132N
Quad 2-Input NAND Schmitt Trigger IC, 13ns, 5.25V, PDIP Product overview: SN74S132N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.25V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.25V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74S132N can be used for catalog matching and distributor lookup.

Quad 2-Input NAND Schmitt Trigger IC, 13ns, 5.25V, PDIP Product overview: SN74S132N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.25V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.25V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74S132N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN74S132N - Rochester Electronics
Newburyport, MA, United States
NAND Gate, S Series, 4-Func, 2-Input, TTL, PDIP14

NAND Gate, S Series, 4-Func, 2-Input, TTL, PDIP14

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74S132N - 1256052-SN74S132N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74S132N
1256052-SN74S132N
Logic - Logic - Gates and Inverters - SN74S132N 1256052-SN74S132N
Manufacturer: Texas Instruments Win Source Part Number: 1256052-SN74S132N Series: 74S Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Features: Schmitt Trigger Package: 14-DIP (0.300", 7.62mm) Number of Circuits: 4 Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 1mA, 20mA Operating Supply Voltage: 4.75 V ~ 5.25 V Max Propagation Delay @ V, Max CL: 13ns @ 5V, 15pF Logic Level - Low: 1.1V Logic Level - High: 1.9V Part Status: Obsolete(EOL) Family Name: SN74S132 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 14-PDIP Alternative Parts (Cross-Reference): SN74S132D; SN74S132NSG4; SN74S132DRG4; Introduction Date: January 01, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Communications & Networking

Manufacturer: Texas Instruments
Win Source Part Number: 1256052-SN74S132N
Series: 74S
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Features: Schmitt Trigger
Package: 14-DIP (0.300", 7.62mm)
Number of Circuits: 4
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 1mA, 20mA
Operating Supply Voltage: 4.75 V ~ 5.25 V
Max Propagation Delay @ V, Max CL: 13ns @ 5V, 15pF
Logic Level - Low: 1.1V
Logic Level - High: 1.9V
Part Status: Obsolete(EOL)
Family Name: SN74S132
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-PDIP
Alternative Parts (Cross-Reference): SN74S132D; SN74S132NSG4; SN74S132DRG4;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Communications & Networking

Buy Now Datasheet
Gates and Inverters - SN74S132N-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
SN74S132N-ND
Gates and Inverters SN74S132N-ND
NAND Gate IC 4 Channel Schmitt Trigger 14-PDIP

NAND Gate IC 4 Channel Schmitt Trigger 14-PDIP

Buy Now Datasheet
IC GATE NAND SCHMITT 4CH 14DIP - 815-SN74S132N - Utmel Electronic Limited
Hong Kong, China
IC GATE NAND SCHMITT 4CH 14DIP
815-SN74S132N
IC GATE NAND SCHMITT 4CH 14DIP 815-SN74S132N
IC GATE NAND SCHMITT 4CH 14DIP

IC GATE NAND SCHMITT 4CH 14DIP

Supplier's Site
Gates and Inverters - SN74S132N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74S132N
Gates and Inverters SN74S132N
NAND Gate IC 4 Channel Schmitt Trigger 14-PDIP

NAND Gate IC 4 Channel Schmitt Trigger 14-PDIP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics DigiKey Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-SN74S132N SN74S132N 1256052-SN74S132N SN74S132N-ND 815-SN74S132N SN74S132N
Product Name Quad 5.25V Logic IC Logic - Logic - Gates and Inverters - SN74S132N Gates and Inverters IC GATE NAND SCHMITT 4CH 14DIP Gates and Inverters
Gate Type NAND; NAND GATE, Schmitt Trigger AND; NAND NOT; NAND; NAND Gate NAND NAND NAND; NAND Gate
Supply Voltage 5.25V 4.75 V ~ 5.25 V 4.75V ~ 5.25V 5V; 5V 4.75V ~ 5.25V
Inputs 2 2 2 2 2
Propagation Delay 13 ns 13 ns 13 ns 13 ns
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 4012BDM - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
Gates and Inverters - 1727-74AHC3GU04DC-Q100HTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 3
View Details
4 suppliers
Inverters ICs - 7989026P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push Pull
Logic Family Inverter
View Details