Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators SN74S124NG4

Description
Win Source Part Number: 1265314-SN74S124NG4 Category: Integrated Circuits (ICs)>Clock/Timing - Programmable Timers and Oscillators Series: 74S Type: VCO (Dual) Standard Package: 25 Frequency: 1Hz ~ 60MHz Current - Supply: 105 mA Voltage - Supply: 4.75V ~ 5.25V Mounting Type: Through Hole Package / Case: 16-DIP (0.300", 7.62mm) Supplier Device Package: 16-PDIP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74S124NE4,SN74S124 NE4 Base Product Number: 74S124
Request a Quote Datasheet
Description
Win Source Part Number: 1265314-SN74S124NG4 Category: Integrated Circuits (ICs)>Clock/Timing - Programmable Timers and Oscillators Series: 74S Type: VCO (Dual) Standard Package: 25 Frequency: 1Hz ~ 60MHz Current - Supply: 105 mA Voltage - Supply: 4.75V ~ 5.25V Mounting Type: Through Hole Package / Case: 16-DIP (0.300", 7.62mm) Supplier Device Package: 16-PDIP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74S124NE4,SN74S124 NE4 Base Product Number: 74S124
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators - 1265314-SN74S124NG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators
1265314-SN74S124NG4
Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators 1265314-SN74S124NG4
Win Source Part Number: 1265314-SN74S124NG4 Category: Integrated Circuits (ICs)>Clock/Timing - Programmable Timers and Oscillators Series: 74S Type: VCO (Dual) Standard Package: 25 Frequency: 1Hz ~ 60MHz Current - Supply: 105 mA Voltage - Supply: 4.75V ~ 5.25V Mounting Type: Through Hole Package / Case: 16-DIP (0.300", 7.62mm) Supplier Device Package: 16-PDIP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74S124NE4,SN74S124 NE4 Base Product Number: 74S124

Win Source Part Number: 1265314-SN74S124NG4
Category: Integrated Circuits (ICs)>Clock/Timing - Programmable Timers and Oscillators
Series: 74S
Type: VCO (Dual)
Standard Package: 25
Frequency: 1Hz ~ 60MHz
Current - Supply: 105 mA
Voltage - Supply: 4.75V ~ 5.25V
Mounting Type: Through Hole
Package / Case: 16-DIP (0.300", 7.62mm)
Supplier Device Package: 16-PDIP
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74S124NE4,SN74S124NE4
Base Product Number: 74S124

Buy Now Datasheet
Singapore, Singapore
Dual 60MHZ DIP Clock and Timing IC
689-SN74S124NG4
Dual 60MHZ DIP Clock and Timing IC 689-SN74S124NG4
IC OSC DUAL VCO 60MHZ 16-DIP Product overview: SN74S124NG4 from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 60MHZ, DIP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Dual, 60MHZ, DIP, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-SN74S124NG4 can be used for catalog matching and distributor lookup.

IC OSC DUAL VCO 60MHZ 16-DIP Product overview: SN74S124NG4 from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 60MHZ, DIP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Dual, 60MHZ, DIP, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-SN74S124NG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Programmable Timers and Oscillators - SN74S124NG4-ND - DigiKey
Thief River Falls, MN, United States
Programmable Timers and Oscillators
SN74S124NG4-ND
Programmable Timers and Oscillators SN74S124NG4-ND
VCO (Dual) IC 1Hz ~ 60MHz 16-PDIP

VCO (Dual) IC 1Hz ~ 60MHz 16-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category IC Timers IC Timers IC Timers
Product Number 1265314-SN74S124NG4 689-SN74S124NG4 SN74S124NG4-ND
Product Name Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators Dual 60MHZ DIP Clock and Timing IC Programmable Timers and Oscillators
Package Type DIP; 16-DIP (0.300", 7.62mm) Tube Through Hole; DIP; "16-DIP (0.300"", 7.62mm)"
Unlock Full Specs
to access all available technical data

Similar Products

SMD 32.7680KHZ 6PF Clock and Timing IC - 171-CM8V-T1A-32.768KHZ-6PF-20PPM-TA-QC - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Frequency 0.0328 MHz
Operating Temperature -40 C (-40 F)
View Details
 - ICM7170AIPG - Rochester Electronics
Specs
Bus Interface CMOS
Package Type DIP; PDIP
View Details
4 suppliers
Specs
Operating Temperature -40 C (-40 F)
View Details
TLC552 Dual LinCMOS(TM) Timer - TLC552CD - Texas Instruments
Specs
Package Type PDIP,SOIC
Supply Voltage 1 to 18 volts
Frequency 2.8 MHz
View Details
4 suppliers