Texas Instruments Standard Linear and Logic Ic, Logic, 74S, Vco; Frequency Texas Instruments SN74S124N

Description
IC, LOGIC, 74S, VCO; Frequency:85MHz; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Digital IC Case:DIP; No. of Pins:16Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Product Range:-; MSL:-; SVHC:No SVHC RoHS Compliant: Yes
Description
IC, LOGIC, 74S, VCO; Frequency:85MHz; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Digital IC Case:DIP; No. of Pins:16Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Product Range:-; MSL:-; SVHC:No SVHC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, Logic, 74S, Vco; Frequency Texas Instruments - 28AH5164 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Logic, 74S, Vco; Frequency Texas Instruments
28AH5164
Ic, Logic, 74S, Vco; Frequency Texas Instruments 28AH5164
IC, LOGIC, 74S, VCO; Frequency:85MHz; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Digital IC Case:DIP; No. of Pins:16Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Product Range:-; MSL:-; SVHC:No SVHC RoHS Compliant: Yes

IC, LOGIC, 74S, VCO; Frequency:85MHz; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Digital IC Case:DIP; No. of Pins:16Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Product Range:-; MSL:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Generators
Product Number 28AH5164
Product Name Ic, Logic, 74S, Vco; Frequency Texas Instruments
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Compact Signal Generators - SGX1006 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
UTG4202A 200MHz 2Ch Performance-Series Arbitrary Waveform Generator - UTG4202A - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In, Cnt
Inputs 2
Minimum 200 MHz
View Details
10MHz to 9 GHz Signal Generator (-55 dBm to +21 dBm) - SSG-9G-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details