Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators SN74S124DRE4

Description
Win Source Part Number: 1265315-SN74S124DRE4 Category: Integrated Circuits (ICs)>Clock/Timing - Programmable Timers and Oscillators Series: 74S Type: VCO (Dual) Standard Package: 2,500 Mounting: SMD (SMT) Frequency: 1Hz ~ 60MHz Current - Supply: 105 mA Voltage - Supply: 4.75V ~ 5.25V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74S1 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1265315-SN74S124DRE4 Category: Integrated Circuits (ICs)>Clock/Timing - Programmable Timers and Oscillators Series: 74S Type: VCO (Dual) Standard Package: 2,500 Mounting: SMD (SMT) Frequency: 1Hz ~ 60MHz Current - Supply: 105 mA Voltage - Supply: 4.75V ~ 5.25V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74S1 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators
1265315-SN74S124DRE4
Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators 1265315-SN74S124DRE4
Win Source Part Number: 1265315-SN74S124DRE4 Category: Integrated Circuits (ICs)>Clock/Timing - Programmable Timers and Oscillators Series: 74S Type: VCO (Dual) Standard Package: 2,500 Mounting: SMD (SMT) Frequency: 1Hz ~ 60MHz Current - Supply: 105 mA Voltage - Supply: 4.75V ~ 5.25V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74S1 Product Status: Obsolete

Win Source Part Number: 1265315-SN74S124DRE4
Category: Integrated Circuits (ICs)>Clock/Timing - Programmable Timers and Oscillators
Series: 74S
Type: VCO (Dual)
Standard Package: 2,500
Mounting: SMD (SMT)
Frequency: 1Hz ~ 60MHz
Current - Supply: 105 mA
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN74S1
Product Status: Obsolete

Buy Now Datasheet
Dual Clock and Timing IC - 689-SN74S124DRE4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Clock and Timing IC
689-SN74S124DRE4
Dual Clock and Timing IC 689-SN74S124DRE4
VCXO Oscillators Dual voltage-cntrld oscillator Product overview: SN74S124DRE4 from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Dual, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-SN74S124DRE4 can be used for catalog matching and distributor lookup.

VCXO Oscillators Dual voltage-cntrld oscillator Product overview: SN74S124DRE4 from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Dual, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-SN74S124DRE4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Timers IC Timers
Product Number 1265315-SN74S124DRE4 689-SN74S124DRE4
Product Name Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators Dual Clock and Timing IC
Package Type Surface Mount; 16-SOIC (0.154", 3.90mm Width) Tape and Reel
Unlock Full Specs
to access all available technical data

Similar Products

SA556 Dual Precision Timer - SA556NE4 - Texas Instruments
Specs
Package Type PDIP
Supply Voltage 4.5 to 16 volts
Frequency 0.1000 MHz
View Details
TSSOP Clock and Timing IC - 728-SI51219-A14BFTR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel
View Details
3 suppliers
 - D8253-5 - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP
View Details