Texas Instruments Standard Linear and Logic Dual 125MHz 5V 20mA Logic IC SN74S112ANSR

Description
Dual JK Flip-Flop, 125MHz, 5V, SOIC, 20mA Product overview: SN74S112ANSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 125MHz, 5V, 20mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 125MHz, 5V, 20mA, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74S112ANSR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual JK Flip-Flop, 125MHz, 5V, SOIC, 20mA Product overview: SN74S112ANSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 125MHz, 5V, 20mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 125MHz, 5V, 20mA, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74S112ANSR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 125MHz 5V 20mA Logic IC
706-SN74S112ANSR
Dual 125MHz 5V 20mA Logic IC 706-SN74S112ANSR
Dual JK Flip-Flop, 125MHz, 5V, SOIC, 20mA Product overview: SN74S112ANSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 125MHz, 5V, 20mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 125MHz, 5V, 20mA, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74S112ANSR can be used for catalog matching and distributor lookup.

Dual JK Flip-Flop, 125MHz, 5V, SOIC, 20mA Product overview: SN74S112ANSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 125MHz, 5V, 20mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 125MHz, 5V, 20mA, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74S112ANSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-SN74S112ANSR
Product Name Dual 125MHz 5V 20mA Logic IC
Gate Type Flip-Flop, JK-Type
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Gate Type D-Type
Supply Voltage 5 V
Logic Family ABT
View Details
Logic IC - 732-100124FC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Operating Temperature 0 C (32 F)
View Details
2 suppliers
5-Channel 100MHz Transceiver - MYXAF54RHC506/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic - Gates and Inverters - 5450DM - Lingto Electronic Limited
Specs
Gate Type NOT
View Details