Texas Instruments Standard Linear and Logic Dual 125MHz 5V DIP Logic IC SN74S112AN

Description
Dual JK Flip-Flop IC, 125MHz, TTL, 5V, DIP Product overview: SN74S112AN from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 125MHz, 5V, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 125MHz, 5V, DIP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74S112AN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual JK Flip-Flop IC, 125MHz, TTL, 5V, DIP Product overview: SN74S112AN from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 125MHz, 5V, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 125MHz, 5V, DIP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74S112AN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 125MHz 5V DIP Logic IC
706-SN74S112AN
Dual 125MHz 5V DIP Logic IC 706-SN74S112AN
Dual JK Flip-Flop IC, 125MHz, TTL, 5V, DIP Product overview: SN74S112AN from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 125MHz, 5V, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 125MHz, 5V, DIP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74S112AN can be used for catalog matching and distributor lookup.

Dual JK Flip-Flop IC, 125MHz, TTL, 5V, DIP Product overview: SN74S112AN from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 125MHz, 5V, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 125MHz, 5V, DIP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74S112AN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-SN74S112AN
Product Name Dual 125MHz 5V DIP Logic IC
Gate Type Flip-Flop, JK-Type
Unlock Full Specs
to access all available technical data

Similar Products

Logic Function Nexperia - 26AC8617 - Newark, An Avnet Company
Specs
Supply Voltage 5.5V
Inputs 2
Operating Current 8 mA
View Details
SN74LVC1G125-Q1 Automotive Catalog Single Bus Buffer Gate With 3-State Output - 1P1G125QDCKRQ1 - Texas Instruments
Specs
Gate Type Buffer/Driver
Supply Voltage 1.8,2.5,3.3,5
Output Type 3-State
View Details
5-Channel Level Translator - AP54RHC504ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Logic - Logic - Gates and Inverters - 4023A/BCA - 924840-4023A/BCA - Win Source Electronics
Specs
Gate Type NOT
View Details
4 suppliers