Texas Instruments Standard Linear and Logic Dual 125MHz 5.25V 20mA Logic IC SN74S112ADRE4

Description
Dual J-K Flip-Flop, 125MHz, SOIC, 5.25V, 20mA Product overview: SN74S112ADRE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 125MHz, 5.25V, 20mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 125MHz, 5.25V, 20mA, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74S112ADRE4 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Dual J-K Flip-Flop, 125MHz, SOIC, 5.25V, 20mA Product overview: SN74S112ADRE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 125MHz, 5.25V, 20mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 125MHz, 5.25V, 20mA, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74S112ADRE4 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dual 125MHz 5.25V 20mA Logic IC - 706-SN74S112ADRE4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 125MHz 5.25V 20mA Logic IC
706-SN74S112ADRE4
Dual 125MHz 5.25V 20mA Logic IC 706-SN74S112ADRE4
Dual J-K Flip-Flop, 125MHz, SOIC, 5.25V, 20mA Product overview: SN74S112ADRE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 125MHz, 5.25V, 20mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 125MHz, 5.25V, 20mA, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74S112ADRE4 can be used for catalog matching and distributor lookup.

Dual J-K Flip-Flop, 125MHz, SOIC, 5.25V, 20mA Product overview: SN74S112ADRE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 125MHz, 5.25V, 20mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 125MHz, 5.25V, 20mA, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74S112ADRE4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-SN74S112ADRE4
Product Name Dual 125MHz 5.25V 20mA Logic IC
Gate Type Flip-Flop
Unlock Full Specs
to access all available technical data

Similar Products

2-input AND gate - 74AHC1G08GW,125 - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
IC Package Type Other; SOT353-1 SOT353-1
View Details
10 suppliers
Gates and Inverters - Multi-Function, Configurable - 54S05DM - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
5-Channel Level Translator w/ Bus Hold - MYXAF54RHC505/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details