Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Gates and Inverters SN74S10DG4

Description
Win Source Part Number: 1257537-SN74S10DG4 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74S Number of Circuits: 3 Standard Package: 650 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 3 Current - Output High, Low: 1mA, 20mA Max Propagation Delay @ V, Max CL: 5ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Voltage - Supply: 4.75V ~ 5.25V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74S1 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1257537-SN74S10DG4 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74S Number of Circuits: 3 Standard Package: 650 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 3 Current - Output High, Low: 1mA, 20mA Max Propagation Delay @ V, Max CL: 5ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Voltage - Supply: 4.75V ~ 5.25V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74S1 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1257537-SN74S10DG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1257537-SN74S10DG4
Integrated Circuits (ICs) - Logic - Gates and Inverters 1257537-SN74S10DG4
Win Source Part Number: 1257537-SN74S10DG4 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74S Number of Circuits: 3 Standard Package: 650 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 3 Current - Output High, Low: 1mA, 20mA Max Propagation Delay @ V, Max CL: 5ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Voltage - Supply: 4.75V ~ 5.25V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74S1 Product Status: Obsolete

Win Source Part Number: 1257537-SN74S10DG4
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74S
Number of Circuits: 3
Standard Package: 650
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 3
Current - Output High, Low: 1mA, 20mA
Max Propagation Delay @ V, Max CL: 5ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN74S1
Product Status: Obsolete

Buy Now Datasheet
SOIC Logic IC - 705-SN74S10DG4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SOIC Logic IC
705-SN74S10DG4
SOIC Logic IC 705-SN74S10DG4
IC GATE NAND 3CH 3-INP 14-SOIC Product overview: SN74S10DG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74S10DG4 can be used for catalog matching and distributor lookup.

IC GATE NAND 3CH 3-INP 14-SOIC Product overview: SN74S10DG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74S10DG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Gates and Inverters - SN74S10DG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74S10DG4
Gates and Inverters SN74S10DG4
NAND Gate IC 3 Channel 14-SOIC

NAND Gate IC 3 Channel 14-SOIC

Buy Now
Logic - Gates and Inverters - SN74S10DG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74S10DG4
Logic - Gates and Inverters SN74S10DG4
IC GATE NAND 3CH 3-INP 14SOIC

IC GATE NAND 3CH 3-INP 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 1257537-SN74S10DG4 705-SN74S10DG4 SN74S10DG4 SN74S10DG4
Product Name Integrated Circuits (ICs) - Logic - Gates and Inverters SOIC Logic IC Gates and Inverters Logic - Gates and Inverters
Gate Type NOT; NAND; NAND Gate NAND; NAND GATE NAND; NAND Gate NOT; NAND
Supply Voltage 4.75V ~ 5.25V 5.25V 4.75V ~ 5.25V 2V (Low), 0.8V (High)
Inputs 3 3 3
Propagation Delay 5 ns 5 ns
Low Level Output Current (Sink) 20 mA 20 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 74ABT20DB,112 - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
Supply Voltage 2V (Low), 0.8V (High)
Operating Current 0.0500 mA
View Details
2 suppliers
Integrated Circuits (ICs) - Logic - Gates and Inverters - 54LS09FMQB - Acme Chip Technology Co., Limited
Specs
Gate Type AND
IC Package Type Other; 14-CFlatPack
View Details
2 suppliers
Inverters ICs - 1658517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push Pull
Logic Family Inverter
View Details