Texas Instruments Logic - Logic - Specialty Logic - SN74S1053PWR SN74S1053PWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1256049-SN74S1053PWR Series: 74S Packaging: Reel - TR Operating Temperature Range: 0°C ~ 70°C Package: 20-TSSOP (0.173", 4.40mm Width) Mounting: SMD Logic Type: Schottky Barrier Diode Bus-Termination Array Resolution: 16 Family Name: SN74S1053 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 20-TSSOP Alternative Parts (Cross-Reference): SN74S1053N; SN74S1053NE4; SN74S1053DBRE4; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1256049-SN74S1053PWR Series: 74S Packaging: Reel - TR Operating Temperature Range: 0°C ~ 70°C Package: 20-TSSOP (0.173", 4.40mm Width) Mounting: SMD Logic Type: Schottky Barrier Diode Bus-Termination Array Resolution: 16 Family Name: SN74S1053 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 20-TSSOP Alternative Parts (Cross-Reference): SN74S1053N; SN74S1053NE4; SN74S1053DBRE4; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - SN74S1053PWR - 1256049-SN74S1053PWR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - SN74S1053PWR
1256049-SN74S1053PWR
Logic - Logic - Specialty Logic - SN74S1053PWR 1256049-SN74S1053PWR
Manufacturer: Texas Instruments Win Source Part Number: 1256049-SN74S1053PWR Series: 74S Packaging: Reel - TR Operating Temperature Range: 0°C ~ 70°C Package: 20-TSSOP (0.173", 4.40mm Width) Mounting: SMD Logic Type: Schottky Barrier Diode Bus-Termination Array Resolution: 16 Family Name: SN74S1053 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 20-TSSOP Alternative Parts (Cross-Reference): SN74S1053N; SN74S1053NE4; SN74S1053DBRE4; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1256049-SN74S1053PWR
Series: 74S
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 70°C
Package: 20-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Logic Type: Schottky Barrier Diode Bus-Termination Array
Resolution: 16
Family Name: SN74S1053
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-TSSOP
Alternative Parts (Cross-Reference): SN74S1053N; SN74S1053NE4; SN74S1053DBRE4;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SN74S1053PWR
Schottky Diodes & Rectifiers SN74S1053PWR
Schottky Diodes & Rectifiers 16bit Schottky Array

Schottky Diodes & Rectifiers 16bit Schottky Array

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Diode Arrays Schottky Diodes
Product Number 1256049-SN74S1053PWR SN74S1053PWR
Product Name Logic - Logic - Specialty Logic - SN74S1053PWR Schottky Diodes & Rectifiers
Diode Type Schottky
Unlock Full Specs
to access all available technical data

Similar Products

High-speed switching double diode - BAV70W,115 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
8 suppliers
MPPC (SiPMs) / MPPC arrays - S13363-3050NE-16 - Hamamatsu Photonics Europe
Specs
CT 320 pF
Package Glass epoxy
View Details
Zener Diodes - 7513146P - RS Components, Ltd.
RS Components, Ltd.
Specs
Arrangement Common Anode
Diode Type Zener
Diode Applications Voltage Regulation
View Details
Rectifier Diodes, Type SBD - Model: YA875C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8600 volts
View Details