Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Gates and Inverters SN74S09DRE4

Description
Win Source Part Number: 1257557-SN74S09DRE4 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74S Features: Open Collector Number of Circuits: 4 Standard Package: 2,500 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: -, 20mA Max Propagation Delay @ V, Max CL: 9ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Voltage - Supply: 4.75V ~ 5.25V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74S0 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1257557-SN74S09DRE4 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74S Features: Open Collector Number of Circuits: 4 Standard Package: 2,500 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: -, 20mA Max Propagation Delay @ V, Max CL: 9ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Voltage - Supply: 4.75V ~ 5.25V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74S0 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1257557-SN74S09DRE4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1257557-SN74S09DRE4
Integrated Circuits (ICs) - Logic - Gates and Inverters 1257557-SN74S09DRE4
Win Source Part Number: 1257557-SN74S09DRE4 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74S Features: Open Collector Number of Circuits: 4 Standard Package: 2,500 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: -, 20mA Max Propagation Delay @ V, Max CL: 9ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Voltage - Supply: 4.75V ~ 5.25V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74S0 Product Status: Obsolete

Win Source Part Number: 1257557-SN74S09DRE4
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74S
Features: Open Collector
Number of Circuits: 4
Standard Package: 2,500
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: -, 20mA
Max Propagation Delay @ V, Max CL: 9ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN74S0
Product Status: Obsolete

Buy Now Datasheet
Quad SOIC Logic IC - 705-SN74S09DRE4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad SOIC Logic IC
705-SN74S09DRE4
Quad SOIC Logic IC 705-SN74S09DRE4
S SERIES, QUAD 2-INPUT AND GATE, PDSO14, GREEN, PLASTIC, SOIC-14 Product overview: SN74S09DRE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74S09DRE4 can be used for catalog matching and distributor lookup.

S SERIES, QUAD 2-INPUT AND GATE, PDSO14, GREEN, PLASTIC, SOIC-14 Product overview: SN74S09DRE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74S09DRE4 can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Gates and Inverters - SN74S09DRE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74S09DRE4
Logic - Gates and Inverters SN74S09DRE4
IC GATE AND OPEN 4CH 2-IN 14SOIC

IC GATE AND OPEN 4CH 2-IN 14SOIC

Supplier's Site Datasheet
Gates and Inverters - SN74S09DRE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74S09DRE4
Gates and Inverters SN74S09DRE4
AND Gate IC 4 Channel Open Collector 14-SOIC

AND Gate IC 4 Channel Open Collector 14-SOIC

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 1257557-SN74S09DRE4 705-SN74S09DRE4 SN74S09DRE4 SN74S09DRE4
Product Name Integrated Circuits (ICs) - Logic - Gates and Inverters Quad SOIC Logic IC Logic - Gates and Inverters Gates and Inverters
Gate Type NOT; AND; AND Gate AND; AND GATE NOT; AND AND; AND Gate
Supply Voltage 4.75V ~ 5.25V 5.25V 2V (Low), 0.8V (High) 4.75V ~ 5.25V
Inputs 2 2 2
Propagation Delay 9 ns 9 ns
Low Level Output Current (Sink) 20 mA 20 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 54LS04FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
2 suppliers
Logic Gates - 7512828P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type OR; OR
Logic Family OR
Inputs 2
View Details
Gates and Inverters - 74AHC132D,112-ND - DigiKey
Specs
Gate Type NAND
Supply Voltage 2V ~ 5.5V
Inputs 2
View Details
4 suppliers