Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Gates and Inverters SN74S09DE4

Description
Win Source Part Number: 1257539-SN74S09DE4 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74S Features: Open Collector Number of Circuits: 4 Standard Package: 250 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: -, 20mA Max Propagation Delay @ V, Max CL: 9ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Voltage - Supply: 4.75V ~ 5.25V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74S0 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1257539-SN74S09DE4 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74S Features: Open Collector Number of Circuits: 4 Standard Package: 250 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: -, 20mA Max Propagation Delay @ V, Max CL: 9ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Voltage - Supply: 4.75V ~ 5.25V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74S0 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1257539-SN74S09DE4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1257539-SN74S09DE4
Integrated Circuits (ICs) - Logic - Gates and Inverters 1257539-SN74S09DE4
Win Source Part Number: 1257539-SN74S09DE4 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74S Features: Open Collector Number of Circuits: 4 Standard Package: 250 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: -, 20mA Max Propagation Delay @ V, Max CL: 9ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Voltage - Supply: 4.75V ~ 5.25V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74S0 Product Status: Obsolete

Win Source Part Number: 1257539-SN74S09DE4
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74S
Features: Open Collector
Number of Circuits: 4
Standard Package: 250
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: -, 20mA
Max Propagation Delay @ V, Max CL: 9ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN74S0
Product Status: Obsolete

Buy Now Datasheet
Logic IC - 705-SN74S09DE4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
IC GATE AND 4CH 2-INP 14SOIC Product overview: SN74S09DE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74S09DE4 can be used for catalog matching and distributor lookup.

IC GATE AND 4CH 2-INP 14SOIC Product overview: SN74S09DE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74S09DE4 can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Gates and Inverters - SN74S09DE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74S09DE4
Logic - Gates and Inverters SN74S09DE4
IC GATE AND OPEN 4CH 2-IN 14SOIC

IC GATE AND OPEN 4CH 2-IN 14SOIC

Supplier's Site Datasheet
Gates and Inverters - SN74S09DE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74S09DE4
Gates and Inverters SN74S09DE4
AND Gate IC 4 Channel Open Collector 14-SOIC

AND Gate IC 4 Channel Open Collector 14-SOIC

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 1257539-SN74S09DE4 705-SN74S09DE4 SN74S09DE4 SN74S09DE4
Product Name Integrated Circuits (ICs) - Logic - Gates and Inverters Logic IC Logic - Gates and Inverters Gates and Inverters
Gate Type NOT; AND; AND Gate AND; AND GATE NOT; AND AND; AND Gate
Supply Voltage 4.75V ~ 5.25V 5.25V 2V (Low), 0.8V (High) 4.75V ~ 5.25V
Inputs 2 2 2
Propagation Delay 9 ns 9 ns
Low Level Output Current (Sink) 20 mA 20 mA
Unlock Full Specs
to access all available technical data

Similar Products

Dual 3-Input Majority Voter w/ error output - MYXAF54RHC301/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
SN54ALS27A Triple 3-Input Positive-NOR Gates - 5962-86838012A - Texas Instruments
Specs
Gate Type NOR
Logic Family ALS
Propagation Delay 26 ns
View Details
3 suppliers
 - 74ABT00PW,112 - Rochester Electronics
Specs
Gate Type AND; NAND
Logic Family CMOS; BiCMOS
IC Package Type SOP; SSOP; TSSOP; Other; TSSOP14
View Details
5 suppliers