Texas Instruments High-Performance Analog Gates and Inverters SN74S08DR

Description
AND Gate IC 4 Channel 14-SOIC
Request a Quote Datasheet
Description
AND Gate IC 4 Channel 14-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - SN74S08DR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
SN74S08DR-ND
Gates and Inverters SN74S08DR-ND
AND Gate IC 4 Channel 14-SOIC

AND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Singapore, Singapore
Quad SOIC Logic IC
705-SN74S08DR
Quad SOIC Logic IC 705-SN74S08DR
S SERIES, QUAD 2-INPUT AND GATE, PDSO14, GREEN, PLASTIC, SOIC-14 Product overview: SN74S08DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74S08DR can be used for catalog matching and distributor lookup.

S SERIES, QUAD 2-INPUT AND GATE, PDSO14, GREEN, PLASTIC, SOIC-14 Product overview: SN74S08DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74S08DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74S08DR - 896806-SN74S08DR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74S08DR
896806-SN74S08DR
Logic - Logic - Gates and Inverters - SN74S08DR 896806-SN74S08DR
Manufacturer: Texas Instruments Win Source Part Number: 896806-SN74S08DR Series: 74S Operating Temperature Range: 0°C ~ 70°C Features: AND Gate IC 4 Channel - 14-SOIC Package: Reel - TR Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: SN74S0 Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 896806-SN74S08DR
Series: 74S
Operating Temperature Range: 0°C ~ 70°C
Features: AND Gate IC 4 Channel - 14-SOIC
Package: Reel - TR
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: SN74S0
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Logic - Gates and Inverters - SN74S08DR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74S08DR
Logic - Gates and Inverters SN74S08DR
IC GATE AND 4CH 2-INP 14SOIC

IC GATE AND 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Gates and Inverters - SN74S08DR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74S08DR
Gates and Inverters SN74S08DR
AND Gate IC 4 Channel 14-SOIC

AND Gate IC 4 Channel 14-SOIC

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74S08DR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74S08DR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74S08DR
IC GATE AND 4CH 2-INP 14SOIC

IC GATE AND 4CH 2-INP 14SOIC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74S08DR-ND 705-SN74S08DR 896806-SN74S08DR SN74S08DR SN74S08DR SN74S08DR
Product Name Gates and Inverters Quad SOIC Logic IC Logic - Logic - Gates and Inverters - SN74S08DR Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type AND AND; AND GATE NOT NOT; AND AND; AND Gate AND
Supply Voltage 4.75V ~ 5.25V 5.25V 2V (Low), 0.8V (High) 4.75V ~ 5.25V
Inputs 2 2 2
Propagation Delay 7.5 ns 7.5 ns
Low Level Output Current (Sink) 1 mA 20 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2222711 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details
5-Channel 100MHz Transceiver - MYXAP54RHC506/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
8-input NAND gate - 74AHC30PW-Q100J - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT402-1 SOT402-1
View Details
7 suppliers