Texas Instruments High-Performance Analog Gates and Inverters SN74S05D

Description
Inverter IC 6 Channel Open Collector 14-SOIC
Request a Quote Datasheet
Description
Inverter IC 6 Channel Open Collector 14-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - 296-3848-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-3848-5-ND
Gates and Inverters 296-3848-5-ND
Inverter IC 6 Channel Open Collector 14-SOIC

Inverter IC 6 Channel Open Collector 14-SOIC

Buy Now Datasheet
Singapore, Singapore
5.25V SOIC Logic IC
705-SN74S05D
5.25V SOIC Logic IC 705-SN74S05D
Hex Inverter IC, 6-Input, Open Collector, SOIC, 7.5ns, 5.25V Product overview: SN74S05D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.25V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.25V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74S05D can be used for catalog matching and distributor lookup.

Hex Inverter IC, 6-Input, Open Collector, SOIC, 7.5ns, 5.25V Product overview: SN74S05D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.25V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.25V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74S05D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74S05D - 1256045-SN74S05D - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74S05D
1256045-SN74S05D
Logic - Logic - Gates and Inverters - SN74S05D 1256045-SN74S05D
Manufacturer: Texas Instruments Win Source Part Number: 1256045-SN74S05D Packaging: Tube Mounting Style: SMD Features: Open Collector Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: -, 20mA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Supplier Device Package: 14-SOIC Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Family Part Number: 74S05 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.25V Max Propagation Delay at V, Max CL: 7.5ns at 5V, 50pF

Manufacturer: Texas Instruments
Win Source Part Number: 1256045-SN74S05D
Packaging: Tube
Mounting Style: SMD
Features: Open Collector
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: -, 20mA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Family Part Number: 74S05
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.75V ~ 5.25V
Max Propagation Delay at V, Max CL: 7.5ns at 5V, 50pF

Buy Now
Logic - Gates and Inverters - SN74S05D - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74S05D
Logic - Gates and Inverters SN74S05D
IC INVERTER OPEN 6CH 6-IN 14SOIC

IC INVERTER OPEN 6CH 6-IN 14SOIC

Supplier's Site Datasheet
Gates and Inverters - SN74S05D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74S05D
Gates and Inverters SN74S05D
Inverter IC 6 Channel Open Collector 14-SOIC

Inverter IC 6 Channel Open Collector 14-SOIC

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 296-3848-5-ND 705-SN74S05D 1256045-SN74S05D SN74S05D SN74S05D
Product Name Gates and Inverters 5.25V SOIC Logic IC Logic - Logic - Gates and Inverters - SN74S05D Logic - Gates and Inverters Gates and Inverters
Gate Type NOT NOT; Buffer, Inverter NOT; Inverter NOT NOT; Inverter
Supply Voltage 4.75V ~ 5.25V 5.25V 4.75V ~ 5.25V 2V (Low), 0.8V (High) 4.75V ~ 5.25V
Output Type Open Collector
Inputs 1 1 6 1
Propagation Delay 7.5 ns 7.5 ns 7.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

 - 54HC58J/B - Rochester Electronics
Specs
Gate Type AND; OR
IC Package Type DIP; Other; CDIP
View Details
2 suppliers
Gates and Inverters - 74AHC2G08GD-Q100H - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 2V ~ 5.5V
Inputs 2
View Details
2 suppliers
8-Channel Transceiver - MYXAF54RHC245/V - Micross Components, Inc.
Specs
Pin Count 20
IC Package Type Other; Flat-Pack
View Details
Logic Gates - 7989054 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; Nand
Supply Voltage 5.5 v
Logic Family Nand
View Details