Texas Instruments Logic - Logic - Gates and Inverters - SN74S04D SN74S04D

Description
Manufacturer: Texas Instruments Win Source Part Number: 808832-SN74S04D Packaging: Tube Mounting Style: SMD Number of Circuits: 6 Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 1mA, 20mA Logic Level - Low: 0.8V Logic Level - High: 2V Supplier Device Package: 14-SOIC Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.25V Current - Quiescent (Maximum): 24mA Max Propagation Delay at V, Max CL: 5ns at 5V, 50pF Part Number Series: 74S04
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 808832-SN74S04D Packaging: Tube Mounting Style: SMD Number of Circuits: 6 Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 1mA, 20mA Logic Level - Low: 0.8V Logic Level - High: 2V Supplier Device Package: 14-SOIC Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.25V Current - Quiescent (Maximum): 24mA Max Propagation Delay at V, Max CL: 5ns at 5V, 50pF Part Number Series: 74S04
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - SN74S04D - 808832-SN74S04D - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74S04D
808832-SN74S04D
Logic - Logic - Gates and Inverters - SN74S04D 808832-SN74S04D
Manufacturer: Texas Instruments Win Source Part Number: 808832-SN74S04D Packaging: Tube Mounting Style: SMD Number of Circuits: 6 Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 1mA, 20mA Logic Level - Low: 0.8V Logic Level - High: 2V Supplier Device Package: 14-SOIC Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.25V Current - Quiescent (Maximum): 24mA Max Propagation Delay at V, Max CL: 5ns at 5V, 50pF Part Number Series: 74S04

Manufacturer: Texas Instruments
Win Source Part Number: 808832-SN74S04D
Packaging: Tube
Mounting Style: SMD
Number of Circuits: 6
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 1mA, 20mA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Supplier Device Package: 14-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.75V ~ 5.25V
Current - Quiescent (Maximum): 24mA
Max Propagation Delay at V, Max CL: 5ns at 5V, 50pF
Part Number Series: 74S04

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 808832-SN74S04D
Product Name Logic - Logic - Gates and Inverters - SN74S04D
Unlock Full Specs
to access all available technical data

Similar Products

Comparators - 2484277P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Comparators
Standards and Certifications RoHS
Package Type SSOP; SOP; SSOP-8
View Details
55GHz Rf Amplifier - 860-QPA0009D - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
View Details
Micropower Rail-to-Rail CMOS Operational Amplifier - ALD1701BPAL - Advanced Linear Devices, Inc.
Specs
Device Type Operational Amplifiers
Package Type PDIP; PDIP8
View Details
5 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-0625501QHC - Lingto Electronic Limited
Specs
Device Type Instrumentation Amplifiers; General Purpose
View Details