Texas Instruments High-Performance Analog Gates and Inverters SN74S04D

Description
Inverter IC 6 Channel 14-SOIC
Request a Quote Datasheet
Description
Inverter IC 6 Channel 14-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - 296-34100-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-34100-5-ND
Gates and Inverters 296-34100-5-ND
Inverter IC 6 Channel 14-SOIC

Inverter IC 6 Channel 14-SOIC

Buy Now Datasheet
Singapore, Singapore
5V SOIC Logic IC
705-SN74S04D
5V SOIC Logic IC 705-SN74S04D
Hex Inverter IC, 6-Gate, 5V, SOIC, 5ns Delay Product overview: SN74S04D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74S04D can be used for catalog matching and distributor lookup.

Hex Inverter IC, 6-Gate, 5V, SOIC, 5ns Delay Product overview: SN74S04D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74S04D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - SN74S04D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74S04D
Gates and Inverters SN74S04D
Inverter IC 6 Channel 14-SOIC

Inverter IC 6 Channel 14-SOIC

Buy Now
Logic - Gates and Inverters - SN74S04D - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74S04D
Logic - Gates and Inverters SN74S04D
IC INVERTER 6CH 6-INP 14SOIC

IC INVERTER 6CH 6-INP 14SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 296-34100-5-ND 705-SN74S04D SN74S04D SN74S04D
Product Name Gates and Inverters 5V SOIC Logic IC Gates and Inverters Logic - Gates and Inverters
Gate Type NOT NOT; Buffer, Inverter NOT; Inverter NOT
Supply Voltage 4.75V ~ 5.25V 5.25V 4.75V ~ 5.25V 2V (Low), 0.8V (High)
Inputs 1 1 1
Propagation Delay 5 ns 5 ns
Low Level Output Current (Sink) 1 mA 20 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 4007A/BCA - Quarktwin Technology Ltd.
View Details
2 suppliers
Gates and Inverters - 1727-74AHC3G04DC-Q100HTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 3
View Details
4 suppliers
SN54ALS00A Quadruple 2-Input Positive-NAND Gates - 5962-86833012A - Texas Instruments
Specs
Gate Type NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Logic Gates - 7989054 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; Nand
Supply Voltage 5.5 v
Logic Family Nand
View Details