S SERIES, QUAD 2-INPUT NAND GATE, PDSO14, GREEN, PLASTIC, MS-012AB, SOIC-14 Product overview: SN74S00DRE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74S00DRE4 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1257530-SN74S00DRE4
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74S
Package: Tape & Reel (TR)
Number of Circuits: 4
Standard Package: 2,500
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 1mA, 20mA
Max Propagation Delay @ V, Max CL: 5ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN74S0
Product Status: Obsolete
NAND Gate IC 4 Channel 14-SOIC
NAND Gate IC 4 Channel 14-SOIC
IC GATE NAND 4CH 2-INP 14SOIC
IC GATE NAND 4CH 2-INP 14SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-SN74S00DRE4 | 1257530-SN74S00DRE4 | SN74S00DRE4-ND | SN74S00DRE4 | SN74S00DRE4 | SN74S00DRE4 |
| Product Name | Quad SOIC Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NAND; NAND GATE | NOT; NAND; NAND Gate | NAND | NAND; NAND Gate | NOT; NAND | NAND |
| Supply Voltage | 5.25V | 4.75V ~ 5.25V | 4.75V ~ 5.25V | 4.75V ~ 5.25V | 2V (Low), 0.8V (High) | |
| Inputs | 2 | 2 | 2 | 2 | ||
| Propagation Delay | 5 ns | 5 ns | 5 ns | |||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |