Manufacturer: Texas Instruments
Win Source Part Number: 934645-SN74S00DR
Series: 74S
Operating Temperature Range: 0°C ~ 70°C
Features: NAND Gate IC 4 Channel - 14-SOIC
Package: Reel - TR
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: SN74S0
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -SN74S00DR-NDR, 296-3847-2, 296-3847-1, 296-3847-6, 296-3847-6-NDR
S SERIES, QUAD 2-INPUT NAND GATE, PDSO14, GREEN, PLASTIC, MS-012AB, SOIC-14 Product overview: SN74S00DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74S00DR can be used for catalog matching and distributor lookup.
NAND Gate IC 4 Channel 14-SOIC
NAND Gate, S Series, 4-Func, 2-Input, TTL, PDSO14
IC GATE NAND 4CH 2-INP 14SOIC
IC GATE NAND 4CH 2-INP 14-SOIC
IC GATE NAND 4CH 2-INP 14SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Lingto Electronic Limited | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 934645-SN74S00DR | 705-SN74S00DR | 296-3847-2-ND | SN74S00DR | SN74S00DR | 815-SN74S00DR | SN74S00DR | SN74S00DR |
| Product Name | Logic - Logic - Gates and Inverters - SN74S00DR | Quad SOIC Logic IC | Gates and Inverters | Logic - Gates and Inverters | IC GATE NAND 4CH 2-INP 14-SOIC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | NOT | NAND; NAND GATE | NAND | AND; NAND | NOT; NAND | NAND | NAND | NAND; NAND Gate |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |||
| IC Package Type | SOIC; Other; 14-SOIC | Other; SOIC | SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" | SOP; Other; SOP14 | SOIC; Other; 14-SOIC (0.154, 3.90mm Width) | SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) | ||
| Supply Voltage | 5.25V | 4.75V ~ 5.25V | 2V (Low), 0.8V (High) | 5V; 5V | 4.75V ~ 5.25V | |||
| Inputs | 2 | 2 | 2 | 2 |