Texas Instruments High-Performance Analog Gates and Inverters SN74LVU04APWTE4

Description
Inverter IC 6 Channel 14-TSSOP
Request a Quote Datasheet
Description
Inverter IC 6 Channel 14-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - SN74LVU04APWTE4-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
SN74LVU04APWTE4-ND
Gates and Inverters SN74LVU04APWTE4-ND
Inverter IC 6 Channel 14-TSSOP

Inverter IC 6 Channel 14-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1257567-SN74LVU04APWTE4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1257567-SN74LVU04APWTE4
Integrated Circuits (ICs) - Logic - Gates and Inverters 1257567-SN74LVU04APWTE4
Win Source Part Number: 1257567-SN74LVU04APW TE4 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74LVU Number of Circuits: 6 Standard Package: 250 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 12mA, 12mA Max Propagation Delay @ V, Max CL: 7ns @ 5V, 50pF Current - Quiescent (Max): 20 µA Logic Level - Low: 0.3V Logic Level - High: 1.7V Voltage - Supply: 2V ~ 5.5V Package / Case: 14-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74LVU04

Win Source Part Number: 1257567-SN74LVU04APWTE4
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74LVU
Number of Circuits: 6
Standard Package: 250
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 12mA, 12mA
Max Propagation Delay @ V, Max CL: 7ns @ 5V, 50pF
Current - Quiescent (Max): 20 µA
Logic Level - Low: 0.3V
Logic Level - High: 1.7V
Voltage - Supply: 2V ~ 5.5V
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74LVU04

Buy Now Datasheet
Singapore, Singapore
5.5V TSSOP Logic IC
705-SN74LVU04APWTE4
5.5V TSSOP Logic IC 705-SN74LVU04APWTE4
Hex Inverter IC, 6-Ch, CMOS, 7ns, 5.5V, TSSOP Product overview: SN74LVU04APWTE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVU04APWTE4 can be used for catalog matching and distributor lookup.

Hex Inverter IC, 6-Ch, CMOS, 7ns, 5.5V, TSSOP Product overview: SN74LVU04APWTE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVU04APWTE4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - SN74LVU04APWTE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVU04APWTE4
Gates and Inverters SN74LVU04APWTE4
Inverter IC 6 Channel 14-TSSOP

Inverter IC 6 Channel 14-TSSOP

Buy Now Datasheet
Logic - Gates and Inverters - SN74LVU04APWTE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVU04APWTE4
Logic - Gates and Inverters SN74LVU04APWTE4
IC INVERTER 6CH 6-INP 14TSSOP

IC INVERTER 6CH 6-INP 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVU04APWTE4-ND 1257567-SN74LVU04APWTE4 705-SN74LVU04APWTE4 SN74LVU04APWTE4 SN74LVU04APWTE4
Product Name Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters 5.5V TSSOP Logic IC Gates and Inverters Logic - Gates and Inverters
Gate Type NOT NOT; Inverter NOT; Inverter NOT; Inverter NOT
Supply Voltage 2V ~ 5.5V 2V ~ 5.5V 5.5V 2V ~ 5.5V 1.7V (Low), 0.3V (High)
Inputs 1 1 1 1
Propagation Delay 7 ns 7 ns 7 ns
Low Level Output Current (Sink) 12 mA 12 mA 12 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 1727-74AHC1GU04GV-Q100HTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
4 suppliers
SN54LS26-SP Quadruple 2-Input High-Voltage Interface Positive-NAND Gates - 5962-7602001VDA - Texas Instruments
Specs
Gate Type NAND
Logic Family LS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
6 suppliers
5-Channel 100MHz Transceiver - MYXAP54RHC806/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Dual Logic IC - 711-54121/BCA - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
IC Package Type Other; Bulk
View Details