Texas Instruments High-Performance Analog Gates and Inverters SN74LVU04APWRG4

Description
Inverter IC 6 Channel 14-TSSOP
Request a Quote Datasheet
Description
Inverter IC 6 Channel 14-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - SN74LVU04APWRG4-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
SN74LVU04APWRG4-ND
Gates and Inverters SN74LVU04APWRG4-ND
Inverter IC 6 Channel 14-TSSOP

Inverter IC 6 Channel 14-TSSOP

Buy Now Datasheet
Singapore, Singapore
5.5V TSSOP Logic IC
705-SN74LVU04APWRG4
5.5V TSSOP Logic IC 705-SN74LVU04APWRG4
Hex Inverter IC, 6-Circuit, CMOS, 5.5V, 7ns, TSSOP Product overview: SN74LVU04APWRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVU04APWRG4 can be used for catalog matching and distributor lookup.

Hex Inverter IC, 6-Circuit, CMOS, 5.5V, 7ns, TSSOP Product overview: SN74LVU04APWRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVU04APWRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Gates and Inverters - SN74LVU04APWRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVU04APWRG4
Logic - Gates and Inverters SN74LVU04APWRG4
IC INVERTER 6CH 6-INP 14TSSOP

IC INVERTER 6CH 6-INP 14TSSOP

Supplier's Site Datasheet
Gates and Inverters - SN74LVU04APWRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVU04APWRG4
Gates and Inverters SN74LVU04APWRG4
Inverter IC 6 Channel 14-TSSOP

Inverter IC 6 Channel 14-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVU04APWRG4-ND 705-SN74LVU04APWRG4 SN74LVU04APWRG4 SN74LVU04APWRG4
Product Name Gates and Inverters 5.5V TSSOP Logic IC Logic - Gates and Inverters Gates and Inverters
Gate Type NOT NOT; Inverter NOT NOT; Inverter
Supply Voltage 2V ~ 5.5V 5.5V 1.7V (Low), 0.3V (High) 2V ~ 5.5V
Inputs 1 1 1
Propagation Delay 7 ns 7 ns
Low Level Output Current (Sink) 12 mA 12 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54LS28LM - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
View Details
Gates and Inverters - 74AHCT132D,112-ND - DigiKey
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
5 suppliers
Integrated Circuits (ICs) - Logic - Gates and Inverters - 5409FMQB - Acme Chip Technology Co., Limited
Specs
Gate Type AND
IC Package Type Other; 14-CFlatPack
View Details
2 suppliers
Logic Gates - 2138994P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details