Inverter IC 6 Channel 14-TVSOP
Win Source Part Number: 1257565-SN74LVU04ADG
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74LVU
Number of Circuits: 6
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 12mA, 12mA
Max Propagation Delay @ V, Max CL: 7ns @ 5V, 50pF
Current - Quiescent (Max): 20 µA
Logic Level - Low: 0.3V
Logic Level - High: 1.7V
Voltage - Supply: 2V ~ 5.5V
Package / Case: 14-TFSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TVSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN74LVU
Product Status: Obsolete
CMOS Hex Inverter IC, 6-Circuit, 5.5V, 7ns, TFSOP Product overview: SN74LVU04ADGVRE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVU04ADGVRE4
IC INVERTER 6CH 6-INP 14TVSOP
Inverter IC 6 Channel 14-TVSOP
IC INVERTER 6CH 1-INP 14TVSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74LVU04ADGVRE4-ND | 1257565-SN74LVU04ADGVRE4 | 705-SN74LVU04ADGVRE4 | SN74LVU04ADGVRE4 | SN74LVU04ADGVRE4 | SN74LVU04ADGVRE4 |
| Product Name | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | 5.5V Logic IC | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT | NOT; Inverter | NOT; Inverter | NOT | NOT; Inverter | NOT |
| Supply Voltage | 2V ~ 5.5V | 2V ~ 5.5V | 5.5V | 1.7V (Low), 0.3V (High) | 2V ~ 5.5V | |
| Inputs | 1 | 1 | 1 | 1 | ||
| Propagation Delay | 7 ns | 7 ns | 7 ns | |||
| Low Level Output Current (Sink) | 12 mA | 12 mA | 12 mA |