Manufacturer: Texas Instruments
Win Source Part Number: 1256036-SN74LVTZ244P
Series: 74LVTZ
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 20-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 32mA, 64mA
Operating Supply Voltage: 2.7 V ~ 3.6 V
Number of Elements: 2
Number of Bits per Element: 4
Family Name: SN74LVTZ244
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-TSSOP
Alternative Parts (Cross-Reference): 74LVTH244APW-Q100J; 74LVT244APW-Q100J; 74LVTH244APW-Q100;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 2k pcs
| Win Source Electronics | |
|---|---|
| Product Category | RF Transceivers |
| Product Number | 1256036-SN74LVTZ244PWR |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVTZ244PWR |
| Package Type | Surface Mount; SMD |