Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-SOIC
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-SOIC
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-SOIC
Win Source Part Number: 1259135-SN74LVTZ244D
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74LVTZ
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 32mA, 64mA
Number of Elements: 2
Number of Bits per Element: 4
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74LVTZ244DWRE4,SN7
Base Product Number: 74LVTZ244
IC BUF NON-INVERT 3.6V 20SOIC
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 296-31932-6-ND | 1259135-SN74LVTZ244DWR | SN74LVTZ244DWR |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 2.7 to 3.6 volts | 2.7 to 3.6 volts |