Texas Instruments Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74LVTH652DGVR

Description
Win Source Part Number: 1259202-SN74LVTH652D GVR Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74LVTH Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 32mA, 64mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 2.7V ~ 3.6V Package / Case: 24-TFSOP (0.173", 4.40mm Width) Supplier Device Package: 24-TVSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -SN74LVTH652DGVRE4,2 96-12925-6,-SN74LVTH 652DGVRG4,296-12925- 2,296-12925-1,296-12 925-6R,296-12925-2R, -296-12925-1,TEXTISS N74LVTH652DGVR,-SN74 LVTH652DGVRR,-SN74LV TH652DGVRG4R,-296-12 925-1,-SN74LVTH652DG VRE4R,2156-SN74LVTH6 52DGVR,296-12925-1R, 2156-SN74LVTH652DGVR -TITR Base Product Number: SN74LVT Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1259202-SN74LVTH652D GVR Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74LVTH Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 32mA, 64mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 2.7V ~ 3.6V Package / Case: 24-TFSOP (0.173", 4.40mm Width) Supplier Device Package: 24-TVSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -SN74LVTH652DGVRE4,2 96-12925-6,-SN74LVTH 652DGVRG4,296-12925- 2,296-12925-1,296-12 925-6R,296-12925-2R, -296-12925-1,TEXTISS N74LVTH652DGVR,-SN74 LVTH652DGVRR,-SN74LV TH652DGVRG4R,-296-12 925-1,-SN74LVTH652DG VRE4R,2156-SN74LVTH6 52DGVR,296-12925-1R, 2156-SN74LVTH652DGVR -TITR Base Product Number: SN74LVT Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1259202-SN74LVTH652DGVR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1259202-SN74LVTH652DGVR
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1259202-SN74LVTH652DGVR
Win Source Part Number: 1259202-SN74LVTH652D GVR Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74LVTH Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 32mA, 64mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 2.7V ~ 3.6V Package / Case: 24-TFSOP (0.173", 4.40mm Width) Supplier Device Package: 24-TVSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -SN74LVTH652DGVRE4,2 96-12925-6,-SN74LVTH 652DGVRG4,296-12925- 2,296-12925-1,296-12 925-6R,296-12925-2R, -296-12925-1,TEXTISS N74LVTH652DGVR,-SN74 LVTH652DGVRR,-SN74LV TH652DGVRG4R,-296-12 925-1,-SN74LVTH652DG VRE4R,2156-SN74LVTH6 52DGVR,296-12925-1R, 2156-SN74LVTH652DGVR -TITR Base Product Number: SN74LVT Product Status: Obsolete

Win Source Part Number: 1259202-SN74LVTH652DGVR
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74LVTH
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: Transceiver, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 32mA, 64mA
Number of Elements: 1
Number of Bits per Element: 8
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 24-TFSOP (0.173", 4.40mm Width)
Supplier Device Package: 24-TVSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -SN74LVTH652DGVRE4,296-12925-6,-SN74LVTH652DGVRG4,296-12925-2,296-12925-1,296-12925-6R,296-12925-2R,-296-12925-1,TEXTISSN74LVTH652DGVR,-SN74LVTH652DGVRR,-SN74LVTH652DGVRG4R,-296-12925-1,-SN74LVTH652DGVRE4R,2156-SN74LVTH652DGVR,296-12925-1R,2156-SN74LVTH652DGVR-TITR
Base Product Number: SN74LVT
Product Status: Obsolete

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74LVTH652DGVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74LVTH652DGVR
Buffers, Drivers, Receivers, Transceivers SN74LVTH652DGVR
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-TVSOP

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-TVSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1259202-SN74LVTH652DGVR SN74LVTH652DGVR
Product Name Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 24-TFSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

 - 54ABT543/QLA - Rochester Electronics
Specs
Package Type Surface Mount
View Details
2 suppliers
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details