Texas Instruments Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74LVTH652DBR

Description
Win Source Part Number: 1259201-SN74LVTH652D BR Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74LVTH Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 32mA, 64mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 2.7V ~ 3.6V Package / Case: 24-SSOP (0.209", 5.30mm Width) Supplier Device Package: 24-SSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -SN74LVTH652DBRG4R,T EXTISSN74LVTH652DBR, SN74LVTH652DBRE4,SN7 4LVTH652DBRG4,SN74LV TH652DBRE4,SN74LVTH6 52DBRG4,296-8739-2,- SN74LVTH652DBRE4,-SN 74LVTH652DBRE4R,-SN7 4LVTH652DBRR,-SN74LV TH652DBRG4,296-8739- 6,-296-8739-1,2156-S N74LVTH652DBR-TITR,- 296-8739-1,296-8739- 1,296-8739-6R Base Product Number: SN74LVT Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1259201-SN74LVTH652D BR Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74LVTH Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 32mA, 64mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 2.7V ~ 3.6V Package / Case: 24-SSOP (0.209", 5.30mm Width) Supplier Device Package: 24-SSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -SN74LVTH652DBRG4R,T EXTISSN74LVTH652DBR, SN74LVTH652DBRE4,SN7 4LVTH652DBRG4,SN74LV TH652DBRE4,SN74LVTH6 52DBRG4,296-8739-2,- SN74LVTH652DBRE4,-SN 74LVTH652DBRE4R,-SN7 4LVTH652DBRR,-SN74LV TH652DBRG4,296-8739- 6,-296-8739-1,2156-S N74LVTH652DBR-TITR,- 296-8739-1,296-8739- 1,296-8739-6R Base Product Number: SN74LVT Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1259201-SN74LVTH652DBR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1259201-SN74LVTH652DBR
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1259201-SN74LVTH652DBR
Win Source Part Number: 1259201-SN74LVTH652D BR Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74LVTH Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 32mA, 64mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 2.7V ~ 3.6V Package / Case: 24-SSOP (0.209", 5.30mm Width) Supplier Device Package: 24-SSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -SN74LVTH652DBRG4R,T EXTISSN74LVTH652DBR, SN74LVTH652DBRE4,SN7 4LVTH652DBRG4,SN74LV TH652DBRE4,SN74LVTH6 52DBRG4,296-8739-2,- SN74LVTH652DBRE4,-SN 74LVTH652DBRE4R,-SN7 4LVTH652DBRR,-SN74LV TH652DBRG4,296-8739- 6,-296-8739-1,2156-S N74LVTH652DBR-TITR,- 296-8739-1,296-8739- 1,296-8739-6R Base Product Number: SN74LVT Product Status: Obsolete

Win Source Part Number: 1259201-SN74LVTH652DBR
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74LVTH
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: Transceiver, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 32mA, 64mA
Number of Elements: 1
Number of Bits per Element: 8
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 24-SSOP (0.209", 5.30mm Width)
Supplier Device Package: 24-SSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -SN74LVTH652DBRG4R,TEXTISSN74LVTH652DBR,SN74LVTH652DBRE4,SN74LVTH652DBRG4,SN74LVTH652DBRE4,SN74LVTH652DBRG4,296-8739-2,-SN74LVTH652DBRE4,-SN74LVTH652DBRE4R,-SN74LVTH652DBRR,-SN74LVTH652DBRG4,296-8739-6,-296-8739-1,2156-SN74LVTH652DBR-TITR,-296-8739-1,296-8739-1,296-8739-6R
Base Product Number: SN74LVT
Product Status: Obsolete

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74LVTH652DBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74LVTH652DBR
Buffers, Drivers, Receivers, Transceivers SN74LVTH652DBR
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SSOP

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1259201-SN74LVTH652DBR SN74LVTH652DBR
Product Name Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 24-SSOP (0.209\", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3000 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details