Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVTH646DWRG4 SN74LVTH646DWRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 795153-SN74LVTH646DW RG4 Series: 74LVTH Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-SOIC (0.295", 7.50mm Width) Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 64mA Operating Supply Voltage: 2.7 V ~ 3.6 V Number of Elements: 1 Number of Bits per Element: 8 Part Status: Obsolete(EOL) Family Name: SN74LVTH646 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-SOIC Alternative Parts (Cross-Reference): 74LVTH646WMX; 74LVTH646WM_Q; 74LVTH646WM; SN74LVTH646PWRG4; Introduction Date: August 01, 1997 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 795153-SN74LVTH646DW RG4 Series: 74LVTH Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-SOIC (0.295", 7.50mm Width) Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 64mA Operating Supply Voltage: 2.7 V ~ 3.6 V Number of Elements: 1 Number of Bits per Element: 8 Part Status: Obsolete(EOL) Family Name: SN74LVTH646 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-SOIC Alternative Parts (Cross-Reference): 74LVTH646WMX; 74LVTH646WM_Q; 74LVTH646WM; SN74LVTH646PWRG4; Introduction Date: August 01, 1997 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74LVTH646DWRG4 is a low-voltage bus transceiver designed for 3.3-V operation while providing compatibility with 5-V systems. It supports mixed-mode signal operation, allowing for 5-V input and output voltages. The device features a typical output ground bounce (VOLP) of less than 0.8 V at 3.3 V and is capable of operating down to 2.7 V, making it suitable for unregulated battery applications. This transceiver includes bus hold circuitry to maintain valid logic levels on unused inputs, eliminating the need for external pull-up or pull-down resistors. It is fully specified for hot-insertion applications, with Ioff and power-up 3-state support to prevent backflow current during power transitions. The device operates with a temperature range of -40°C to 85°C and is available in various package types, including SOIC and TSSOP. Engineers should consider this product for applications requiring reliable data transmission between different voltage systems, particularly in environments where space and power efficiency are critical. However, it is important to note that this part is marked as obsolete.

Datasheet Summary
Powered by GS/AI

The SN74LVTH646DWRG4 is a low-voltage bus transceiver designed for 3.3-V operation while providing compatibility with 5-V systems. It supports mixed-mode signal operation, allowing for 5-V input and output voltages. The device features a typical output ground bounce (VOLP) of less than 0.8 V at 3.3 V and is capable of operating down to 2.7 V, making it suitable for unregulated battery applications. This transceiver includes bus hold circuitry to maintain valid logic levels on unused inputs, eliminating the need for external pull-up or pull-down resistors. It is fully specified for hot-insertion applications, with Ioff and power-up 3-state support to prevent backflow current during power transitions. The device operates with a temperature range of -40°C to 85°C and is available in various package types, including SOIC and TSSOP. Engineers should consider this product for applications requiring reliable data transmission between different voltage systems, particularly in environments where space and power efficiency are critical. However, it is important to note that this part is marked as obsolete.

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVTH646DWRG4 - 795153-SN74LVTH646DWRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVTH646DWRG4
795153-SN74LVTH646DWRG4
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVTH646DWRG4 795153-SN74LVTH646DWRG4
Manufacturer: Texas Instruments Win Source Part Number: 795153-SN74LVTH646DW RG4 Series: 74LVTH Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-SOIC (0.295", 7.50mm Width) Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 64mA Operating Supply Voltage: 2.7 V ~ 3.6 V Number of Elements: 1 Number of Bits per Element: 8 Part Status: Obsolete(EOL) Family Name: SN74LVTH646 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-SOIC Alternative Parts (Cross-Reference): 74LVTH646WMX; 74LVTH646WM_Q; 74LVTH646WM; SN74LVTH646PWRG4; Introduction Date: August 01, 1997 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 795153-SN74LVTH646DWRG4
Series: 74LVTH
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 24-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 32mA, 64mA
Operating Supply Voltage: 2.7 V ~ 3.6 V
Number of Elements: 1
Number of Bits per Element: 8
Part Status: Obsolete(EOL)
Family Name: SN74LVTH646
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-SOIC
Alternative Parts (Cross-Reference): 74LVTH646WMX; 74LVTH646WM_Q; 74LVTH646WM; SN74LVTH646PWRG4;
Introduction Date: August 01, 1997
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74LVTH646DWRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74LVTH646DWRG4
Buffers, Drivers, Receivers, Transceivers SN74LVTH646DWRG4
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SOIC

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 795153-SN74LVTH646DWRG4 SN74LVTH646DWRG4
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVTH646DWRG4 Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD Surface Mount; 24-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details