Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVTH646DGVRG4 SN74LVTH646DGVRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 795152-SN74LVTH646DG VRG4 Series: 74LVTH Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-TFSOP (0.173", 4.40mm Width) Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 64mA Operating Supply Voltage: 2.7 V ~ 3.6 V Number of Elements: 1 Number of Bits per Element: 8 Part Status: Obsolete(EOL) Family Name: SN74LVTH646 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-TVSOP Alternative Parts (Cross-Reference): 74LVTH646MTC; 74LVTH646MTCX_Q; 74LVTH646MTCX; 74LVTH646MTCX_NL; Introduction Date: August 01, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 795152-SN74LVTH646DG VRG4 Series: 74LVTH Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-TFSOP (0.173", 4.40mm Width) Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 64mA Operating Supply Voltage: 2.7 V ~ 3.6 V Number of Elements: 1 Number of Bits per Element: 8 Part Status: Obsolete(EOL) Family Name: SN74LVTH646 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-TVSOP Alternative Parts (Cross-Reference): 74LVTH646MTC; 74LVTH646MTCX_Q; 74LVTH646MTCX; 74LVTH646MTCX_NL; Introduction Date: August 01, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVTH646DGVRG4 - 795152-SN74LVTH646DGVRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVTH646DGVRG4
795152-SN74LVTH646DGVRG4
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVTH646DGVRG4 795152-SN74LVTH646DGVRG4
Manufacturer: Texas Instruments Win Source Part Number: 795152-SN74LVTH646DG VRG4 Series: 74LVTH Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-TFSOP (0.173", 4.40mm Width) Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 64mA Operating Supply Voltage: 2.7 V ~ 3.6 V Number of Elements: 1 Number of Bits per Element: 8 Part Status: Obsolete(EOL) Family Name: SN74LVTH646 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-TVSOP Alternative Parts (Cross-Reference): 74LVTH646MTC; 74LVTH646MTCX_Q; 74LVTH646MTCX; 74LVTH646MTCX_NL; Introduction Date: August 01, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 795152-SN74LVTH646DGVRG4
Series: 74LVTH
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 24-TFSOP (0.173", 4.40mm Width)
Mounting: SMD
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 32mA, 64mA
Operating Supply Voltage: 2.7 V ~ 3.6 V
Number of Elements: 1
Number of Bits per Element: 8
Part Status: Obsolete(EOL)
Family Name: SN74LVTH646
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-TVSOP
Alternative Parts (Cross-Reference): 74LVTH646MTC; 74LVTH646MTCX_Q; 74LVTH646MTCX; 74LVTH646MTCX_NL;
Introduction Date: August 01, 2005
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74LVTH646DGVRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74LVTH646DGVRG4
Buffers, Drivers, Receivers, Transceivers SN74LVTH646DGVRG4
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-TVSOP

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-TVSOP

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 795152-SN74LVTH646DGVRG4 SN74LVTH646DGVRG4
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVTH646DGVRG4 Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD Surface Mount; 24-TFSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ALVC162245PAG - 908079-74ALVC162245PAG - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details