3.3-V ABT Octal Transparent D-Type Latches With 3-State Outputs 20-VQFN -40 to 85
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-VQFN (3.5x4.5)
Manufacturer: Texas Instruments
Win Source Part Number: 030417-SN74LVTH573RG
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 32mA, 64mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-VQFN (3.5x4.5)
Supply Voltage - Operating: 2.7 V to 3.6 V
Propagation Delay Time (ns): 2.9ns
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
IC D-TYPE TRANSP SGL 8:8 20VQFN
IC D-TYPE LATCH OCT 3-ST 20-VQFN
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-VQFN (3.5x4.5)
| Texas Instruments | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | SN74LVTH573RGYR | 296-13988-2-ND | 030417-SN74LVTH573RGYR | SN74LVTH573RGYR | SN74LVTH573RGYR | SN74LVTH573RGYR |
| Product Name | SN74LVTH573 3.3-V ABT Octal Transparent D-Type Latches With 3-State Outputs | Latches | Logic - Logic - Latches - SN74LVTH573RGYR | Integrated Circuits (ICs) - Logic - Latches | Logic - Latches | Latches |
| Latch Type | D | Transparent-D | D; Transparent-D | |||
| Output Characteristics | 3-State | 3-State | ||||
| Supply Voltage | 3.3V; 3.6V; 3.3 | 2.7V ~ 3.6V | 2.7 V ~ 3.6 V | 3.6V | 3.6V; 2.7V ~ 3.6V | |
| Operating Current | 5 mA | |||||
| Propagation Delay | 3.9 ns | 2.9 ns | 2.9 ns | 2.9 ns |