Texas Instruments High-Performance Analog Latches SN74LVTH573DB

Description
SN74LVTH573 3.3-V ABT Octal Transparent D-Type Latches With 3-State Outputs
Request a Quote Datasheet
Description
SN74LVTH573 3.3-V ABT Octal Transparent D-Type Latches With 3-State Outputs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SN74LVTH573DB - Rochester Electronics
Newburyport, MA, United States
SN74LVTH573 3.3-V ABT Octal Transparent D-Type Latches With 3-State Outputs

SN74LVTH573 3.3-V ABT Octal Transparent D-Type Latches With 3-State Outputs

Supplier's Site Datasheet
Latches - SN74LVTH573DB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP

Buy Now
Integrated Circuits (ICs) - Logic - Latches - SN74LVTH573DB - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Latches
SN74LVTH573DB
Integrated Circuits (ICs) - Logic - Latches SN74LVTH573DB
IC D-TYPE TRANSP SGL 8:8 20SSOP

IC D-TYPE TRANSP SGL 8:8 20SSOP

Supplier's Site

Technical Specifications

  Rochester Electronics Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Logic Latches Logic Latches Logic Latches
Product Number SN74LVTH573DB SN74LVTH573DB SN74LVTH573DB
Product Name Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type Transparent-D
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC373 Octal D-type Transparent Latches With 3-State Outputs - 5962-8755501RA - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 3.3V; 5V; 3.3,5
View Details
Logic - Latches - 74FCT162373TPV - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Logic - Logic - Latches - 74LVC16373ADL,118 - 765649-74LVC16373ADL,118 - Win Source Electronics
Specs
Supply Voltage 2.7 V ~ 3.6 V
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
5 suppliers
Octal Transparent Latch - 74FCT573CTSOG - Integrated Device Technology
Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC 300 MIL; SOIC
View Details
4 suppliers