Texas Instruments Logic - Buffers, Drivers, Receivers, Transceivers SN74LVTH543DWR

Description
IC TXRX NON-INVERT 3.6V 24SOIC
Datasheet
Description
IC TXRX NON-INVERT 3.6V 24SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVTH543DWR - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
SN74LVTH543DWR
Logic - Buffers, Drivers, Receivers, Transceivers SN74LVTH543DWR
IC TXRX NON-INVERT 3.6V 24SOIC

IC TXRX NON-INVERT 3.6V 24SOIC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number SN74LVTH543DWR
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

KBMPS180400 - KBMPS180400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 18000 to 40000 MHz
View Details
GPS Antennas - 2835953 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - 4823-NRF52805-CAAA-RCT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
Telecom - SI32285-A-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 48-VFQFN Exposed Pad
View Details