Texas Instruments Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74LVTH543DW

Description
Win Source Part Number: 1259157-SN74LVTH543D W Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74LVTH Standard Package: 25 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 32mA, 64mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 2.7V ~ 3.6V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74LVTH543DW,S N74LVTH543DWE4,-SN74 LVTH543DWE4R,SN74LVT H543DWE4,-296-1717-5 ,-296-1717-5,TEXTISS N74LVTH543DW,SN74LVT H543DWG4,-296-1717,- SN74LVTH543DWG4R,-SN 74LVTH543DWE4,-SN74L VTH543DWG4,296-1717- 5,SN74LVTH543DWG4,-S N74LVTH543DWR,296-17 17 Base Product Number: 74LVTH543
Request a Quote Datasheet
Description
Win Source Part Number: 1259157-SN74LVTH543D W Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74LVTH Standard Package: 25 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 32mA, 64mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 2.7V ~ 3.6V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74LVTH543DW,S N74LVTH543DWE4,-SN74 LVTH543DWE4R,SN74LVT H543DWE4,-296-1717-5 ,-296-1717-5,TEXTISS N74LVTH543DW,SN74LVT H543DWG4,-296-1717,- SN74LVTH543DWG4R,-SN 74LVTH543DWE4,-SN74L VTH543DWG4,296-1717- 5,SN74LVTH543DWG4,-S N74LVTH543DWR,296-17 17 Base Product Number: 74LVTH543
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1259157-SN74LVTH543DW - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1259157-SN74LVTH543DW
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1259157-SN74LVTH543DW
Win Source Part Number: 1259157-SN74LVTH543D W Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74LVTH Standard Package: 25 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 32mA, 64mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 2.7V ~ 3.6V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74LVTH543DW,S N74LVTH543DWE4,-SN74 LVTH543DWE4R,SN74LVT H543DWE4,-296-1717-5 ,-296-1717-5,TEXTISS N74LVTH543DW,SN74LVT H543DWG4,-296-1717,- SN74LVTH543DWG4R,-SN 74LVTH543DWE4,-SN74L VTH543DWG4,296-1717- 5,SN74LVTH543DWG4,-S N74LVTH543DWR,296-17 17 Base Product Number: 74LVTH543

Win Source Part Number: 1259157-SN74LVTH543DW
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74LVTH
Standard Package: 25
Mounting: SMD (SMT)
Logic Type: Transceiver, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 32mA, 64mA
Number of Elements: 1
Number of Bits per Element: 8
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 24-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-SN74LVTH543DW,SN74LVTH543DWE4,-SN74LVTH543DWE4R,SN74LVTH543DWE4,-296-1717-5,-296-1717-5,TEXTISSN74LVTH543DW,SN74LVTH543DWG4,-296-1717,-SN74LVTH543DWG4R,-SN74LVTH543DWE4,-SN74LVTH543DWG4,296-1717-5,SN74LVTH543DWG4,-SN74LVTH543DWR,296-1717
Base Product Number: 74LVTH543

Buy Now Datasheet
 - SN74LVTH543DW - Rochester Electronics
Newburyport, MA, United States
Registered Bus Transceiver, LVT Series, 8-Func, 8-Bit, True Output, BICMOS, PDSO24

Registered Bus Transceiver, LVT Series, 8-Func, 8-Bit, True Output, BICMOS, PDSO24

Supplier's Site Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74LVTH543DW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74LVTH543DW
Buffers, Drivers, Receivers, Transceivers SN74LVTH543DW
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SOIC

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Rochester Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 1259157-SN74LVTH543DW SN74LVTH543DW SN74LVTH543DW
Product Name Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount Surface Mount; 24-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data