Texas Instruments Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74LVTH543DBR

Description
Win Source Part Number: 1259213-SN74LVTH543D BR Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74LVTH Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 32mA, 64mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 2.7V ~ 3.6V Package / Case: 24-SSOP (0.209", 5.30mm Width) Supplier Device Package: 24-SSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-8730-1,TEXTISSN 74LVTH543DBR,296-873 0-2,296-8730-1,-296- 8730-1,-SN74LVTH543D BRG4,-SN74LVTH543DBR E4,-SN74LVTH543DBRE4 R,SN74LVTH543DBRG4,2 96-8730-1R,-SN74LVTH 543DBRR,-SN74LVTH543 DBRG4R,SN74LVTH543DB RE4,296-8730-2R,296- 8730-6,SN74LVTH543DB RG4,SN74LVTH543DBRE4 ,2156-SN74LVTH543DBR Base Product Number: 74LVTH543
Request a Quote Datasheet
Description
Win Source Part Number: 1259213-SN74LVTH543D BR Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74LVTH Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 32mA, 64mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 2.7V ~ 3.6V Package / Case: 24-SSOP (0.209", 5.30mm Width) Supplier Device Package: 24-SSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-8730-1,TEXTISSN 74LVTH543DBR,296-873 0-2,296-8730-1,-296- 8730-1,-SN74LVTH543D BRG4,-SN74LVTH543DBR E4,-SN74LVTH543DBRE4 R,SN74LVTH543DBRG4,2 96-8730-1R,-SN74LVTH 543DBRR,-SN74LVTH543 DBRG4R,SN74LVTH543DB RE4,296-8730-2R,296- 8730-6,SN74LVTH543DB RG4,SN74LVTH543DBRE4 ,2156-SN74LVTH543DBR Base Product Number: 74LVTH543
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1259213-SN74LVTH543DBR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1259213-SN74LVTH543DBR
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1259213-SN74LVTH543DBR
Win Source Part Number: 1259213-SN74LVTH543D BR Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74LVTH Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 32mA, 64mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 2.7V ~ 3.6V Package / Case: 24-SSOP (0.209", 5.30mm Width) Supplier Device Package: 24-SSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-8730-1,TEXTISSN 74LVTH543DBR,296-873 0-2,296-8730-1,-296- 8730-1,-SN74LVTH543D BRG4,-SN74LVTH543DBR E4,-SN74LVTH543DBRE4 R,SN74LVTH543DBRG4,2 96-8730-1R,-SN74LVTH 543DBRR,-SN74LVTH543 DBRG4R,SN74LVTH543DB RE4,296-8730-2R,296- 8730-6,SN74LVTH543DB RG4,SN74LVTH543DBRE4 ,2156-SN74LVTH543DBR Base Product Number: 74LVTH543

Win Source Part Number: 1259213-SN74LVTH543DBR
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74LVTH
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: Transceiver, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 32mA, 64mA
Number of Elements: 1
Number of Bits per Element: 8
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 24-SSOP (0.209", 5.30mm Width)
Supplier Device Package: 24-SSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -296-8730-1,TEXTISSN74LVTH543DBR,296-8730-2,296-8730-1,-296-8730-1,-SN74LVTH543DBRG4,-SN74LVTH543DBRE4,-SN74LVTH543DBRE4R,SN74LVTH543DBRG4,296-8730-1R,-SN74LVTH543DBRR,-SN74LVTH543DBRG4R,SN74LVTH543DBRE4,296-8730-2R,296-8730-6,SN74LVTH543DBRG4,SN74LVTH543DBRE4,2156-SN74LVTH543DBR
Base Product Number: 74LVTH543

Buy Now Datasheet
 - SN74LVTH543DBR - Rochester Electronics
Newburyport, MA, United States
Registered Bus Transceiver, LVT Series, 8-Func, 8-Bit, True Output, BICMOS, PDSO24

Registered Bus Transceiver, LVT Series, 8-Func, 8-Bit, True Output, BICMOS, PDSO24

Supplier's Site Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74LVTH543DBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74LVTH543DBR
Buffers, Drivers, Receivers, Transceivers SN74LVTH543DBR
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SSOP

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SSOP

Buy Now

Technical Specifications

  Win Source Electronics Rochester Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 1259213-SN74LVTH543DBR SN74LVTH543DBR SN74LVTH543DBR
Product Name Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount Surface Mount; 24-SSOP (0.209\", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74AC16652DLR - 908026-74AC16652DLR - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Fully Integrated Impulse Radio Ultra-Wideband (UWB) Wireless Transceiver - QM33120W - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details