LOGIC, BUFF/DVR TRI-ST OCTAL, 20TSSOP; Logic Family / Base Number:74LVT541; Logic Device Type:Buffer, Non Inverting; Logic Case Style:TSSOP; No. of Pins:20Pins; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; Logic IC Family:74LVT;RoHS Compliant: Yes
Buffers & Line Drivers ABT 3.3V
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 37AJ9112 | SN74LVTH541PW |
| Product Name | Logic, Buff/dvr Tri-St Octal, 20Tssop; Logic Family / Base Number Texas Instruments | Buffers & Line Drivers |