LOGIC, 74LVTH, BUFFER/DRIVER, SOIC20; Logic Device Type:Buffer, Non Inverting; Logic Family / Base Number:74LVT541; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; Logic IC Family:74LVT; RoHS Compliant: Yes
Buffers & Line Drivers Tri-State ABT Octal
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 26AJ9584 | SN74LVTH541DW |
| Product Name | Logic, 74Lvth, Buffer/driver, Soic20; Logic Device Type Texas Instruments | Buffers & Line Drivers |