Win Source Part Number: 1259185-SN74LVTH540N
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74LVTH
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: Buffer, Inverting
Output Type: 3-State
Current - Output High, Low: 32mA, 64mA
Number of Elements: 1
Number of Bits per Element: 8
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 20-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 20-SO
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN74LVT
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | Buffer Amplifiers |
| Product Number | 1259185-SN74LVTH540NSRG4 |
| Product Name | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 2.7 to 3.6 volts |