Texas Instruments SN74LVTH373 3.3-V ABT Octal Transparent D-Type Latches With 3-State Outputs SN74LVTH373DWG4

Description
3.3-V ABT Octal Transparent D-Type Latches With 3-State Outputs 20-SOIC -40 to 85
Request a Quote
Description
3.3-V ABT Octal Transparent D-Type Latches With 3-State Outputs 20-SOIC -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74LVTH373DWG4 is an octal transparent D-type latch designed for 3.3-V VCC operation with TTL-compatible 5-V inputs and outputs. It is packaged in a 20-pin SOIC (DW) surface-mount format and operates over a temperature range of -40°C to 85°C. The device features bus-hold circuitry on data inputs, power-up 3-state support, and hot-insertion capability. Outputs are tri-statable via an active-low output-enable (OE) input. It meets ESD protection standards of 2000 V human-body model and 200 V machine model, and latch-up performance exceeds 500 mA per JESD 17.

Datasheet Summary
Powered by GS/AI

The SN74LVTH373DWG4 is an octal transparent D-type latch designed for 3.3-V VCC operation with TTL-compatible 5-V inputs and outputs. It is packaged in a 20-pin SOIC (DW) surface-mount format and operates over a temperature range of -40°C to 85°C. The device features bus-hold circuitry on data inputs, power-up 3-state support, and hot-insertion capability. Outputs are tri-statable via an active-low output-enable (OE) input. It meets ESD protection standards of 2000 V human-body model and 200 V machine model, and latch-up performance exceeds 500 mA per JESD 17.

Suppliers

Company
Product
Description
Supplier Links
SN74LVTH373 3.3-V ABT Octal Transparent D-Type Latches With 3-State Outputs - SN74LVTH373DWG4 - Texas Instruments
Dallas, TX, United States
SN74LVTH373 3.3-V ABT Octal Transparent D-Type Latches With 3-State Outputs
SN74LVTH373DWG4
SN74LVTH373 3.3-V ABT Octal Transparent D-Type Latches With 3-State Outputs SN74LVTH373DWG4
3.3-V ABT Octal Transparent D-Type Latches With 3-State Outputs 20-SOIC -40 to 85

3.3-V ABT Octal Transparent D-Type Latches With 3-State Outputs 20-SOIC -40 to 85

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Logic Latches
Product Number SN74LVTH373DWG4
Product Name SN74LVTH373 3.3-V ABT Octal Transparent D-Type Latches With 3-State Outputs
Latch Type D
Output Characteristics 3-State
Supply Voltage 3.3V; 3.6V; 3.3
Operating Current 5 mA
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC373 High Speed CMOS Logic Octal Transparent Latches with 3-State Outputs - CD74HC373EE4 - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 6
View Details
4 suppliers
SN54ALS373A Octal D-Type Transparent Latches with 3-state Outputs - 83020012A - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 27 mA
View Details
3 suppliers
CD4043B CMOS Quad NOR R/S Latch with 3-State Outputs - CD4043BPWR - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.0600 mA
View Details
6 suppliers