Texas Instruments Standard Linear and Logic 32-bit 160MHz 3.3V Logic IC SN74LVTH32374GKER

Description
32-Bit 3-State Buffer/Driver, LFBGA, 160MHz, 3.3V Product overview: SN74LVTH32374GKER from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 160MHz, 3.3V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 32-bit, 160MHz, 3.3V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74LVTH32374GKE R can be used for catalog matching and distributor lookup.
Request a Quote
Description
32-Bit 3-State Buffer/Driver, LFBGA, 160MHz, 3.3V Product overview: SN74LVTH32374GKER from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 160MHz, 3.3V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 32-bit, 160MHz, 3.3V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74LVTH32374GKE R can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
32-bit 160MHz 3.3V Logic IC
706-SN74LVTH32374GKER
32-bit 160MHz 3.3V Logic IC 706-SN74LVTH32374GKER
32-Bit 3-State Buffer/Driver, LFBGA, 160MHz, 3.3V Product overview: SN74LVTH32374GKER from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 160MHz, 3.3V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 32-bit, 160MHz, 3.3V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74LVTH32374GKE R can be used for catalog matching and distributor lookup.

32-Bit 3-State Buffer/Driver, LFBGA, 160MHz, 3.3V Product overview: SN74LVTH32374GKER from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 160MHz, 3.3V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 32-bit, 160MHz, 3.3V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74LVTH32374GKER can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-SN74LVTH32374GKER
Product Name 32-bit 160MHz 3.3V Logic IC
Gate Type Buffer/Driver; D-Type, Flip-Flop
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 5430FM - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
Gates and Inverters - 74AHC32PW,112-ND - DigiKey
Specs
Gate Type OR
Supply Voltage 2V ~ 5.5V
Inputs 2
View Details
3 suppliers
Gates and Inverters - 54ALS11AJ - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
Logic Gates - 2222734 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter Schmitt Trigger
Logic Family Inverter Schmitt Trigger
Inputs 1
View Details