Texas Instruments Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74LVTH2952PW

Description
Registered Bus Transceiver, LVT Series, 8-Func, 8-Bit, True Output, BICMOS, PDSO24
Request a Quote Datasheet
Description
Registered Bus Transceiver, LVT Series, 8-Func, 8-Bit, True Output, BICMOS, PDSO24
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SN74LVTH2952PW - Rochester Electronics
Newburyport, MA, United States
Registered Bus Transceiver, LVT Series, 8-Func, 8-Bit, True Output, BICMOS, PDSO24

Registered Bus Transceiver, LVT Series, 8-Func, 8-Bit, True Output, BICMOS, PDSO24

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1259138-SN74LVTH2952PW - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1259138-SN74LVTH2952PW
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1259138-SN74LVTH2952PW
Win Source Part Number: 1259138-SN74LVTH2952 PW Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74LVTH Package: Tube Standard Package: 60 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 32mA, 64mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 2.7V ~ 3.6V Package / Case: 24-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 24-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74LVTH2952PWE4,SN7 4LVTH2952PWE4,SN74LV TH2952PWG4,2156-SN74 LVTH2952PW,SN74LVTH2 952PWG4,TEXTISSN74LV TH2952PW Base Product Number: 74LVTH2952

Win Source Part Number: 1259138-SN74LVTH2952PW
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74LVTH
Package: Tube
Standard Package: 60
Mounting: SMD (SMT)
Logic Type: Transceiver, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 32mA, 64mA
Number of Elements: 1
Number of Bits per Element: 8
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 24-TSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74LVTH2952PWE4,SN74LVTH2952PWE4,SN74LVTH2952PWG4,2156-SN74LVTH2952PW,SN74LVTH2952PWG4,TEXTISSN74LVTH2952PW
Base Product Number: 74LVTH2952

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74LVTH2952PW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74LVTH2952PW
Buffers, Drivers, Receivers, Transceivers SN74LVTH2952PW
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-TSSOP

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-TSSOP

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number SN74LVTH2952PW 1259138-SN74LVTH2952PW SN74LVTH2952PW
Product Name Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount Surface Mount; SMD (SMT) Surface Mount; 24-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details