Texas Instruments Standard Linear and Logic 3.3V 150MHz SOIC Logic IC SN74LVTH273DWRG4

Description
3.3V Octal D-Type Flip-Flop, 150MHz, TTL Output, SOIC Product overview: SN74LVTH273DWRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 150MHz, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.3V, 150MHz, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74LVTH273DWRG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3.3V Octal D-Type Flip-Flop, 150MHz, TTL Output, SOIC Product overview: SN74LVTH273DWRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 150MHz, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.3V, 150MHz, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74LVTH273DWRG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.3V 150MHz SOIC Logic IC
706-SN74LVTH273DWRG4
3.3V 150MHz SOIC Logic IC 706-SN74LVTH273DWRG4
3.3V Octal D-Type Flip-Flop, 150MHz, TTL Output, SOIC Product overview: SN74LVTH273DWRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 150MHz, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.3V, 150MHz, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74LVTH273DWRG4 can be used for catalog matching and distributor lookup.

3.3V Octal D-Type Flip-Flop, 150MHz, TTL Output, SOIC Product overview: SN74LVTH273DWRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 150MHz, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.3V, 150MHz, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74LVTH273DWRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-SN74LVTH273DWRG4
Product Name 3.3V 150MHz SOIC Logic IC
Gate Type D-Type
Unlock Full Specs
to access all available technical data

Similar Products

 - 5433J/B - Rochester Electronics
Specs
Gate Type Buffer/Driver; OR; NOR
IC Package Type DIP; Other; CDIP14
View Details
4 suppliers
Gates and Inverters - 1727-74AHC3G04DP-Q100HTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 3
View Details
4 suppliers
Gates and Inverters - 54LS02FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Logic Gates - 2222717 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type OR; OR
Logic Family OR
Inputs 2
View Details